location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless Access Point 802.11g 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Access Point 802.11g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP54G-UK
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys Wireless Access Point 802.11g 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - WEP, WPA
Long product name Linksys Wireless Access Point 802.11g 54 Mbit/s :
The short editorial description of Linksys Wireless Access Point 802.11g 54 Mbit/s

Wireless Access Point 802.11g
More>>>
Linksys Wireless Access Point 802.11g 54 Mbit/s:
The official marketing text of Linksys Wireless Access Point 802.11g 54 Mbit/s as supplied by the manufacturer

The Linksys Wireless-G Access Point lets you connect Wireless-G (802.11g) or Wireless-B (802.11b) devices to your wired network so you can add PCs to the network with no cabling hassle. Create a "wireless bubble" in that hard-to-wire home or office space, and save the time, hassle, and expense of running cables. Plus, notebook PCs can travel around your home or office and stay connected wherever they go. Since both standards are built in, you can protect your investment in existing Wireless-B infrastructure, and migrate your network devices to screaming fast Wireless-G standard as your needs grow.
You can also use the Wireless-G Access Point as a kind of "cable-less cable" to connect remote areas together. Maybe Shipping is all the way across the warehouse from Receiving. Or maybe you want to set up a home office in your detached garage. With one Wireless-G Access Point in the garage and another one in the house, you're connected at up to 54Mbps – with no cable to run.

The new push button setup feature makes it easy to configure your wireless devices. Just push the button on the Access Point and on your other SecureEasySetup-enabled wireless device to automatically create an encryption-secured wireless connection. Wi-Fi Protected Access™ (WPA) protects your data and privacy with up to 128-bit industrial-strength encryption. You can use the MAC Address filter to decide exactly who has access to your wireless network. And for the ultimate in wireless protection, the Wireless-G Access Point comes with built-in access to the Linksys Wireless Guard service (free trial included), which gives small businesses the security of WPA-RADIUS, without the hassle of building an authentication server. Access Point configuration is a snap with the web browser-based configuration utility.

The Linksys Wireless-G Access Point is the best way to add wireless capability to your existing home or small office network.

- Add high-speed Wireless-G access to your wired home or office network.
- Data rates up to 54Mbps in Wireless-G (802.11g) mode, and up to 11Mbps in Wireless-B (802.11b).
- Push button setup feature makes wireless configuration secure and simple.
- Advanced wireless security: 128-bit WPA encryption, MAC filtering, and free trial of maximum security Linksys Wireless Guard WPA-RADIUS service.

Short summary description Linksys Wireless Access Point 802.11g 54 Mbit/s:
This short summary of the Linksys Wireless Access Point 802.11g 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless Access Point 802.11g, 2.4 GHz, 54 Mbit/s, WEP, WPA

Long summary description Linksys Wireless Access Point 802.11g 54 Mbit/s:
This is an auto-generated long summary of Linksys Wireless Access Point 802.11g 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless Access Point 802.11g. 2.4 GHz, Maximum data transfer rate: 54 Mbit/s. Security algorithms: WEP, WPA

Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.4 GHz
Number of users
256 user(s)
Security
Security algorithms *
WEP, WPA
MAC address filtering
Yes
Power
AC input voltage
12 V
Design
Certification
FCC
Performance
Compatible operating systems
Windows 98SE, Me, 2000, XP
Minimum system requirements
Minimum processor: 200 MHz, 64 MB RAM
Weight & dimensions
Dimensions (WxDxH)
7.32 x 6.65 x 1.89" (186 x 169 x 48 mm)
Weight & dimensions
Weight
16.2 oz (460 g)
Other features
I/O ports
1 x 10/100 Auto-Cross Over (MDI/MDI-X) power
Indoor range
100 m
Outdoor range
450 m
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Networking features
LAN, WLAN,VPN
Connectivity LEDs
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:14:42
Uk has collected 2 expert reviews for Linksys Wireless Access Point 802.11g 54 Mbit/s and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
Howstuffworks.com
Updated:
2011-10-03 23:14:42
When youre connecting your broadband modem and home network, it can sometimes be a pain to get all the devices hooked up and working properly. Fortunately, with the Linksys Wireless-G Cable Modem, all the pieces are already in place. This high-speed D...
Good 802.11b and g support, lots of security tools...
Bad Set-up takes some time...
Bottom line When youre connecting your broadband modem and home network, it can sometimes be a pain to get all the devices hooked up and working properly. Fortunately, with the Linksys Wireless-G Cable Modem, all the pieces are already in place. This high-speed...
60%
Country Distributor
United Kingdom 1 distributor(s)