Linksys logo

Linksys WAG54GS wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75068
Info modified on:
18 Jan 2024, 17:36:19
Long product name Linksys WAG54GS wireless router:

Wireless-G ADSL Gateway with SpeedBooster, Annex A

Linksys WAG54GS wireless router:

The Linksys Wireless-G ADSL Gateway with SpeedBooster is the all-in-one solution for Internet connectivity. The ADSL2+ Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line.

Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to 32 wireless devices to connect to your network without running cables through the building. In standard Wireless-G (802.11g) mode, your devices can connect at an incredible 54Mbps. And with our new SpeedBooster technology enabled, your "real-world" wireless network performance increases by up to 35%! It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.
The new push button setup feature makes it easy to configure your wireless devices. Just push the button on the Gateway and on your other SecureEasySetup-enabled wireless device to automatically create an encryption-secured wireless connection. Wi-Fi Protected Access™ (WPA) protects your data and privacy with up to 128-bit industrial-strength encryption and 802.1x authentication and authorization. The Gateway also has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G ADSL Gateway with SpeedBooster at the heart of your network, you're connected to the future.

Short summary description Linksys WAG54GS wireless router:

Linksys WAG54GS, ADSL

Long summary description Linksys WAG54GS wireless router:

Linksys WAG54GS. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: IPSec, PPTP, L2TP. DSL specification: Annex A. Supported network protocols: CP/IP, PPTP, L2TP, IPSec, PPPoE, PPPoA. Certification: CE, Wi-Fi. Weight: 9.63 oz (273 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.