Linksys logo

Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36108
Info modified on:
18 Jan 2024, 17:36:19
Long product name Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router:

Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card)

Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router:

All-In-One High-Speed Wireless Internet Sharing Solution!

Jump-start your wireless network! This Wireless-G Network Kit for Notebooks provides you with a Wireless-G Broadband Router (the heart of your network), and a Wireless-G Notebook Adapter to get your PC connected, quick and easy.

The Wireless Router lets you securely share your DSL or Cable Modem Internet connection with all the computers in the house, both wireless and wired. You can connect four computers directly to the Router by Ethernet cables, and daisy-chain out to more hubs and switches to create as big a network as you need.

Or, use the Router's built-in Wireless Access Point to connect your PC to the network without stringing any wires. That's where the Wireless-G Notebook Adapter comes in. Just plug it into your notebook through a PC Card slot. Wireless networking doesn't get any easier.

Of course, you can connect more computers to the Router and your high-speed Internet link -- just provide a wired or wireless network adapter for each one. And once your computers are connected to the Router, they can communicate with each other too, sharing resources like printers and all kinds of files -- music, digital pictures, and documents.

To protect your data and privacy, all wireless communications can be protected by industrial-strength 256-bit encryption, while the Router helps keep Internet intruders out of your computers. It's all easier than you think -- the included Setup Wizards walk you through configuring the Router and Adapter, step by step.

With the Wireless-G Network Kit for Notebooks, you're ready to start sharing printers, files, and your Internet connection, the easy way.

Complete solution includes an Internet-sharing Wireless-G Router and a Wireless-G Adapter for your notebook
Router shares a high-speed Cable or DSL Internet connection and other resources with both wired and wireless PCs
Wireless communications at up to 54Mbps data rate -- secured by 256-bit encryption
Included Setup Wizards take you through configuration, step by step

Short summary description Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router:

Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card), IEEE 802.11b, IEEE 802.11g, 128-bit WEP, WPA, RIP-1, RIP-2, IEEE 802.3, IEEE 802.3U, IEEE 802.11b, IEEE 802.11g, 400 MHz, 128 MB

Long summary description Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card) wireless router:

Linksys Wireless-G Network Kit for Notebooks (W/L AP Router & PC Card). Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: 128-bit WEP, WPA. Routing protocols: RIP-1, RIP-2, Data link protocols: IEEE 802.3, IEEE 802.3U, IEEE 802.11b, IEEE 802.11g. Minimum processor: 400 MHz, Minimum RAM: 128 MB. Weight: 17.6 oz (500 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.