location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54GS wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54GS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54GS-EU show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:19
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Linksys WRT54GS wireless router :
The short editorial description of Linksys WRT54GS wireless router

Internet-sharing Router, 4-port Switch, and performance enhanced Wireless-G (802.11g) Access Point
More>>>
Linksys WRT54GS wireless router:
The official marketing text of Linksys WRT54GS wireless router as supplied by the manufacturer

The Wireless-G Broadband Router with SpeedBooster is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G, Wireless-B, and other performance-enhanced SpeedBooster devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

The Wireless-G Broadband Router with SpeedBooster incorporates the next generation of Wireless-G (802.11g) networking. SpeedBooster technology is a compatible add-on to standard Wireless-G, which increases "real-world" wireless network performance by up to 35%. Unlike other speed-enhancing technologies, SpeedBooster is fully 802.11 compliant, and a "good neighbor" to other wireless devices and technologies, using a single 2.4GHz channel as specified by the official wireless standard. And, unlike other technologies, with SpeedBooster you'll see an overall speed improvement even when running a mixed network of SpeedBooster and regular Wireless-G devices.

To protect your data and privacy, the Router can protect all wireless transmissions with 128-bit encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

The Router also enables the new Linksys Parental Control Service, which makes it easy for you to keep your family safe on the Internet. First, set individual profiles for time-of-day and day-of-week access restrictions. Then, choosing from 16 different web content categories, you control what each family member is allowed to see. E-mail and instant messaging filters let you decide who can send messages to, and receive messages from, your family. View on-line individualized activity reports anytime. A free trial of the Service is included with the Router.

With the Linksys Wireless-G Broadband Router with SpeedBooster at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Package Content:
Wireless-G Broadband Router with SpeedBooster
• Setup CD-ROM with Symantec Internet Security
• User Guide on CD-ROM
• Power Adapter
• Ethernet Network Cable
• Quick Installation for Router
• Quick Installation for Parental Control Service
• Parental Control Service Brochure
• Registration Card

Short summary description Linksys WRT54GS wireless router:
This short summary of the Linksys WRT54GS wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54GS, 13 channels, DSSS, OFDM, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, IPSec, L2TP, PPTP, TKIP, WEP, 802.1x RADIUS

Long summary description Linksys WRT54GS wireless router:
This is an auto-generated long summary of Linksys WRT54GS wireless router based on the first three specs of the first five spec groups.

Linksys WRT54GS. Channels quantity: 13 channels, Modulation: DSSS, OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: IPSec, L2TP, PPTP. Security algorithms: TKIP, WEP, Authentication method: 802.1x RADIUS. Management protocols: PPPoE, DHCP, DNS. LED indicators: WLAN

Wireless LAN features
Channels quantity
13 channels
Modulation
DSSS, OFDM
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
VPN support
IPSec, L2TP, PPTP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
DC-in jack
Yes
Security
Security algorithms
TKIP, WEP
Authentication method
802.1x RADIUS
Stateful Packet Inspection (SPI)
Yes
Protocols
Management protocols
PPPoE, DHCP, DNS
Design
LED indicators
WLAN
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
System requirements
Minimum processor
200 MHz
Minimum RAM
64 MB
Weight & dimensions
Weight
17 oz (482 g)
Other features
Compatible operating systems
Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, Linux
Dimensions (WxDxH)
7.32 x 1.89 x 7.87" (186 x 48 x 200 mm)
I/O ports
1 x 10/100 RJ-45 4 x 10/100 RJ-45-Switched
Minimum system requirements
Internet Explorer 5.5/Netscape Navigator 6.1
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2.4GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:14:44
Uk has collected 6 expert reviews for Linksys WRT54GS wireless router and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
T3.com
Updated:
2011-10-21 01:46:13
Being able to surf the Web from your garden is one of the big bonuses of Wi-Fi, but the downside is the limited network speed. However, Linksys reckons its new SpeedBooster technology, as used in this router, delivers a performance increase of about...
60%
goodgearguide.com.au
Updated:
2011-11-05 12:23:49
Configuring security for home wireless devices used to be a difficult task. You needed to be an expert in networking in order to set up a simple home router, and as a result, many people didnt bother to configure security at all. In fact, as testament...
80%
practicallynetworked.com
Updated:
2011-10-03 23:14:43
Linksys is aiming to remedy this problem and increase the number of secure networks with the SecureEasySetup (SES) feature now available on a number of the companys products, including the WRT54GS router (hardware version 3), an 802.11g device provi...
0%
bonafidereviews.com
Updated:
2011-10-21 01:46:17
Today at BFR we are going to be taking a look at the Linksys WRT54GS Wireless Router and WMP56G PCI Wireless Card. Several important qualities of the router are going to be closely examined such as ease of setup/installation and performance. These are...
0%
wi-fiplanet.com
Updated:
2016-12-29 19:53:07
Model: WRT54GS (v3)Price: $89.99 (MSRP)Pros: Speeds up and simplifies setup of secure WLAN.Cons: Security setup requires compatible client hardware; only supports the use of WPA Personal encryption when using SES.
0%
Brand Image Article code product Stock Price from
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)