location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Gain Antenna for SMA Connectors
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HGA7S-EU
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi :
The short editorial description of Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi

High Gain Antenna for R-SMA Connectors
More>>>
Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi:
The official marketing text of Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi as supplied by the manufacturer

Increase the effective range of your wireless devices!

Increase the range of your Wireless network! Attach this high gain antenna to your Linksys wireless networking device, and increase both the effective strength of the outgoing signals, and the receive sensitivity for incoming signals. The added signal strength and sensitivity also improves close-range communication reliability because every packet comes through "loud and clear", reducing retransmissions due to weak signal reception errors.

To install, just unscrew your current antenna, and attach the High Gain antenna in its place. There are no drivers to install, and no modifications to your setup are necessary.

The Linksys High Gain Antenna saves wiring costs and helps to build corporate wireless infrastructure by driving stronger signals into distant corners and hard-to-reach areas. And it's perfect for covering large areas in warehouse environments, public spaces, wireless hotspots, and outdoor venues -- anywhere you need extra coverage for your wireless network.

Increases the effective range of Linksys wireless devices
Stronger signal increases wireless coverage into hard- to-reach areas
Improves throughput by reducing retransmissions Easy installation -- simply replace your current antenna

Short summary description Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi:
This short summary of the Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys High Gain Antenna for SMA Connectors, 7 dBi, -20 - 65 °C, -30 - 75 °C, 1.41 oz (40 g), R-SMA

Long summary description Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi:
This is an auto-generated long summary of Linksys High Gain Antenna for SMA Connectors network antenna 7 dBi based on the first three specs of the first five spec groups.

Linksys High Gain Antenna for SMA Connectors. Antenna gain level (max): 7 dBi. Weight: 1.41 oz (40 g). Network connection type: R-SMA

Performance
Antenna gain level (max) *
7 dBi
Operational conditions
Operating temperature (T-T)
-20 - 65 °C
Storage temperature (T-T)
-30 - 75 °C
Weight & dimensions
Weight
1.41 oz (40 g)
Other features
Network connection type
R-SMA