location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G PTZ Internet Video Camera + Audio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WVC200-EU
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:27:21
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels :
The short editorial description of Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels

Wireless-G PTZ Internet Video Camera + Audio
More>>>
Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels:
The official marketing text of Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels as supplied by the manufacturer

The Linksys Wireless-G Pan/Tilt/Zoom Video Camera sends live video through the Internet to a web browser anywhere in the world!

The advanced MPEG-4 video compression produces a high-quality, high-framerate, up to 640x480 video stream. MPEG-4 encoding facilitates good video quality in varying bandwidth environments. WVC200 also supports MJPEG compression for video, providing good video quality at high bandwidth rates.

The comprehensive video features include an IR filter cut which allow you to see the images in low or no light environments when an IR lamp is used. Snapshots (in JPEG format) of the image can be taken and saved.Snapshots can also be scheduled and sent to an FTP server.

If you want the video to be visible from a remote location or from the Internet, you can open an appropriate port on the Router, and then create password protected accounts to manage access to the camera, or leave it wide open for the world to see. Support for Dynamic DNS lets you access your camera using an easy-to-remember "name", even while using a dynamic IP address. The Pan/Tilt and digital zoom function allows you to remotely control the camera movement and focus, giving you maximum flexibility remotely. Up to 10 simultaneous users can have access to the camera at any point in time. Software is included for multiple camera monitoring and recording to your hard drive with advanced search by time and date. Recording can be set up to record by motion trigger, manual or schedule recording and playback on Windows Media Player without the need for a proprietary player.

You can also turn on Security Mode, which tells the camera to send a message with a short video attached to up to three email addresses whenever it detects motion in its field of view. You can then log onto the live video stream if the situation warrants. Wireless security features include WEP and WPA.

Short summary description Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels:
This short summary of the Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G PTZ Internet Video Camera + Audio, 640 x 480 pixels, 30 fps, CMOS, MPEG4, JPEG, MJPEG, WLAN, IEEE 802.11g, IEEE 802.11b

Long summary description Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels:
This is an auto-generated long summary of Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Linksys Wireless-G PTZ Internet Video Camera + Audio. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS. Data compression: MPEG4, JPEG, MJPEG, Networking features: WLAN, Compliance industry standards: IEEE 802.11g, IEEE 802.11b

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Design
Sensor type
CMOS
Other features
Data compression
MPEG4, JPEG, MJPEG
Networking features
WLAN
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:07
Uk has collected 6 expert reviews for Linksys Wireless-G PTZ Internet Video Camera + Audio webcam 640 x 480 pixels and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2016-11-15 01:29:07
Image quality requires careful configuration, but this PTZ camera offers a lot of useful features for your money Axis Communications may be the heavyweight champion for network cameras, but its now seeing significant competition. Linksys new IP came...
67%
v3.co.uk
Updated:
2016-11-15 01:29:07
Keep an eye on your business with this professional-quality internet camera...
80%
trustedreviews.com
Updated:
2016-11-15 01:29:07
Not only does the Linksys WVC200 stand out for it distinctive design but it's also the lowest cost PTZ camera we've yet seen. For such a low price you're actually getting a lot of features as along with pan, tilt and zoom functions the camera supports 802...
70%
wi-fiplanet.com
Updated:
2016-11-15 01:29:07
The Linksys Wireless-G PTZ Internet Camera WVC200 suffers from a host of maladies, any one of which may a deal killer, depending on how, and with what, you plan to use the camera. Most of what ails the WVC200 is probably fixable via a firmware upgrade (we used the most recent version available at the time of testing, 1.0.1). If the WVC200 has a...
0%
Country Distributor
United Kingdom 1 distributor(s)