location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Wireless G Internet Video Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WVC54GC-EU show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 11:47:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels :
The short editorial description of Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels

Compact Wireless G Internet Video Camera
More>>>
Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:
The official marketing text of Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels as supplied by the manufacturer

Send live video to a web browser anywhere in the world!
The Linksys Compact Wireless-G Internet Video Camera sends live video through the Internet to a web browser anywhere in the world! This compact, self-contained unit lets you keep track of your home, your kids, your workplace -- whatever's important to you.

Unlike standard "web cams" that require an attached PC, the Internet Video Camera contains its own web server, so it can connect directly to a network, either over Wireless-G (802.11g) networking, or over 10/100 Ethernet cable. The advanced MPEG-4 video compression produces a high-quality, high-framerate, up to 320x240 video stream.

The Compact Internet Video Camera's unique form-factor and wireless connectivity allows you to mount it on a wall nearly anywhere, or slip it into its included stand for desktop use. Once it's connected to your home network, you can "see what it sees" from any Windows-based PC in the house, while the video stream is secured from the outside world, hidden behind your Router. If you want the video to be visible from outside your home network, you can open an appropriate port on the Router, and then create password protected accounts to manage access to the camera, or leave it wide open for the world to see. The SoloLink domain service (trial sign-up included) lets you access your camera using an easy-to-remember "name", even if your home Internet connection uses a dynamic IP address.

You can also turn on Security Mode, which tells the camera to send a message with a short video attached to up to three email addresses whenever it detects motion in its field of view. You can then log onto the live video stream if the situation warrants. The included Viewer & Recorder utility lets you record the audio/video stream to your local hard drive, "live" or on a predetermined schedule.

Let the Linksys Compact Wireless-G Internet Video Camera help you keep tabs on your world.

Key features:
- Sends high-quality live video to your network wirelessly -- viewable from Windows PCs anywhere.
- Built-in stand-alone web server, no PC necessary.
- Security Mode automatically sends email alerts with video clips upon motion detection.
- Supports up to four simultaneous remote users.

Short summary description Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:
This short summary of the Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Compact Wireless G Internet Video Camera, 320 x 240 pixels, CMOS, 10 - 90%, 10 - 85%, 10 - 70 °C, 0 - 40 °C

Long summary description Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:
This is an auto-generated long summary of Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels based on the first three specs of the first five spec groups.

Linksys Compact Wireless G Internet Video Camera. Maximum video resolution: 320 x 240 pixels. Sensor type: CMOS. Weight: 4.59 oz (130 g). Minimum RAM: 64 MB. Data compression: MPEG-4, Minimum processor: Pentium 550MHz, Power requirements: 5V DC

Performance
Maximum video resolution *
320 x 240 pixels
Design
Sensor type
CMOS
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
10 - 70 °C
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
4.59 oz (130 g)
System requirements
Minimum RAM
64 MB
Other features
Data compression
MPEG-4
I/O ports
1x MDI/MDI-X
Camera sensitivity
1.0 V/Lux-sec
Minimum processor
Pentium 550MHz
Power requirements
5V DC
Dimensions (WxDxH)
3.54 x 1.46 x 4.02" (90 x 37 x 102 mm)
Security algorithms
WPA-PSK
Compatible operating systems
Windows 98SE/ME/2000/XP
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Cabling technology
100Base-T, 100Base-TX
Supported network protocols
TCP/IP, HTTP, DHCP, NTP, SMTP, UPnP
Safety
FCC
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:15:55
Uk has collected 8 expert reviews for Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-10-03 23:15:55
By adding a network interface to a webcam, you get what can only be described as a surveillance camera. Thats the ultimate purpose of this Wi-Fi gadget. The Linksys WVC54GC replaces last years rather ungainly WVC54G - the extra C stands for comp...
Bottom line The WVC54GC doesnt work well in poor lighting and the video image is only slightly better than most YouTube material. However, its cheap and has a reasonable array of security features. Roger Gann Lowest online price: £N/A...
80%
alphr.com
Updated:
2011-10-03 23:15:55
Keep an eye on your home from anywhere in the world via the internet with one of these wireless webcams. Although a USB webcam is an acceptable minimum for home security, it brings with it a host of problems - what happens if someone steals the PC it...
67%
pocket-lint.com
Updated:
2011-10-03 23:15:55
Is this Linksys wireless internet camera connected?...
Good Once set up you dont need a PC, only cable is the power, SMS when motion detected, comes with static IP software, you can always check up on the camera...
Bad The best bits (ie the services) will cost you to keep running, its small, but not spy small...
Bottom line Easy to install, set up and use, the Linksys Compact Wireless-G Internet Video Camera comes with a lot of extra strings attached...
80%
goodgearguide.com.au
Updated:
2011-11-05 12:11:05
The WVC54GC doesnt work well in poor lighting and the video image is only slightly better than most YouTube material. However, its relatively cheap and has a reasonable array of security features.
Good Motion detection, wireless...
Bad Image quality The Final Word The WVC54GC doesnt work well in poor lighting and the video image is only slightly better than most YouTube material. However, its relatively cheap and has a reasonable array of security features.
Bottom line The WVC54GC doesnt work well in poor lighting and the video image is only slightly better than most YouTube material. However, its relatively cheap and has a reasonable array of security features.
80%
smh.com.au
Updated:
2011-11-05 12:11:05
Webcams have been around for years, but if you have ever wanted to use one for monitoring purposes it usually had to be connected to a computer. This is where network cameras come in. Unlike standard webcams which are attached to a P...
50%
Geek.com
Updated:
2011-10-03 23:15:55
Linksys’ WVC54GC Compact Wireless-G Internet Video Camera has interesting features and average quality for small bucks The WVC54GC Compact Wireless-G Internet Video Camera is Linksys’ low-cost solution for augmenting a wireless home netwo...
0%
v3.co.uk
Updated:
2011-10-03 23:15:55
The Linksys WVC54GC adds networking technology to a web cam to provide home security on the cheap...
80%
wi-fiplanet.com
Updated:
2014-03-14 03:57:41
The Compact Wireless-G Internet Video Camera from Linksys (model: WVC54GC), about $100, is worth a look if you’re in the market for a relatively inexpensive Wi-Fi video camera you can use to monitor your home when you’re away.
0%
Country Distributor
United Kingdom 1 distributor(s)