location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54G wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54G-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys WRT54G wireless router :
The short editorial description of Linksys WRT54G wireless router

Wireless Access Point Router w/ 4-Port Switch 802.11g
More>>>
Linksys WRT54G wireless router:
The official marketing text of Linksys WRT54G wireless router as supplied by the manufacturer

Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times as fast as the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also interoperate with existing 11Mbps Wireless-B equipment.
Since both standards are built in, you can protect your investment in existing 802.11b infrastructure, and migrate to the new screaming fast Wireless-G standard as your needs grow.

The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G or Wireless-B devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection, files, and other resources such as printers and hard disk storage space.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions using 128-bit WEP encryption, and also supports industrial-strength Wi-Fi Protected Access™ (WPA) wireless security. The Router protects your PC from most known Internet attacks with a powerful Stateful Packet Inspection firewall. It can also serve as a DHCP Server, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. And even with all this power, set up is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Verified Linksys products have been tested with Intel® Centrino™ Mobile Technology for compatibility and interoperability, further enhancing your wireless experience.

Short summary description Linksys WRT54G wireless router:
This short summary of the Linksys WRT54G wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54G, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U, 128-bit WEP, Ethernet, RIP-1, RIP-2, IEEE 802.11b, IEEE 802.11g

Long summary description Linksys WRT54G wireless router:
This is an auto-generated long summary of Linksys WRT54G wireless router based on the first three specs of the first five spec groups.

Linksys WRT54G. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U. Security algorithms: 128-bit WEP. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Data link protocols: IEEE 802.11b, IEEE 802.11g. LED indicators: WLAN

Wireless LAN features
Channels quantity
13 channels
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U
Full duplex
Yes
Supports ISDN connection
No
Security
Security algorithms
128-bit WEP
Filtering
Yes
MAC address filtering
Yes
Protocols
Switching protocols
Ethernet
Routing protocols
RIP-1, RIP-2
Data link protocols
IEEE 802.11b, IEEE 802.11g
Supported network protocols
TCP/IP, IPX/SPX, PPTP, NetBEUI/NetBIOS, IPSec
Design
LED indicators
WLAN
Features
Certification
FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
System requirements
Minimum processor
200 MHz
Minimum RAM
64 MB
Weight & dimensions
Weight
16.9 oz (480 g)
Other features
Compatible operating systems
Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
Dimensions (WxDxH)
1.89 x 7.32 x 7.87" (48 x 186 x 200 mm)
I/O ports
5x10/ 100RJ- 45
Indoor range
100 m
Power requirements
12V DC, 1.0A
Outdoor range
450 m
Networking features
Wlan
Maximum data transfer rate
0.054 Gbit/s
Bandwidth
2.4 GHz
Non-operating relative humidity (non-condensing)
5 - 90%
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:15:43
Uk has collected 7 expert reviews for Linksys WRT54G wireless router and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:15:41
It installs it works and it’s a cheap bestseller, only hardwire firewall fans or those wanting faster than 512K need to look elsewhere for a starter kit.
70%
zdnet.co.uk
Updated:
2011-10-03 23:15:42
The low-cost WRT54G delivers reasonably high throughput. But it has a relatively short operating range, and its poor performance with 802.11b devices sits poorly with claims of backward compatibility.
68%
techarp.com
Updated:
2011-10-03 23:15:40
Linksys WRT54G Wireless-G Broadband RouterLinksys appears to have done a very good job with the WRT54G. The packaging is top-notch, and it comes with all the basic components you need to get up and running quickly. Aesthetically, the router is very ple...
0%
pcmag.com
Updated:
2011-10-03 23:15:41
The Linksys WRT54G is a good-performing product with a solid feature set. It will not disappoint those looking for an entry-l Specs: Device Type: Router, Wireless Specification: 802.11g...
80%
Brand Image Article code product Stock Price from
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router
(show image)
20002337 FRITZ!Box Fon WLAN 7140 Annex A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)