location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G PrintServer 802.11g print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G PrintServer 802.11g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPS54G-EU
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys Wireless-G PrintServer 802.11g print server Wireless LAN :
The short editorial description of Linksys Wireless-G PrintServer 802.11g print server Wireless LAN

Wireless-G PrintServer 802.11g
More>>>
Linksys Wireless-G PrintServer 802.11g print server Wireless LAN:
The official marketing text of Linksys Wireless-G PrintServer 802.11g print server Wireless LAN as supplied by the manufacturer

The Linksys Wireless-G PrintServer lets you connect a USB printer directly to your network, eliminating the need to dedicate a PC to print sharing chores. Using a PrintServer frees up your ""print share PC"" so you don't have to leave it on all the time. It also removes the printing bottleneck, and sets your PC free to do more useful work.

Connect the PrintServer directly to your network by 10/100 Ethernet cable, or wirelessly over 54Mbps Wireless-G (802.11g). The wireless option lets you put your printer wherever you want to, without having to run cables. Whichever way the PrintServer is attached to your network, both your wireless and wired PCs will have access to it, and the printer it's connected to. And if you don't use wireless for general networking in your office, you can still use the Wireless-G connection in ad-hoc mode to print from visiting Wireless-G and Wireless-B PCs.

The USB port is compatible with USB 1.1 printers, as well as printers that support the new high-speed USB 2.0 specification for even faster throughput. Your data is protected by up to 128-bit WEP encryption, or pre-shared-key WPA. A user-friendly Setup Wizard makes installation easy, the compact case fits anywhere, and the three megabyte print buffer size handles even large graphics-intensive print jobs. Let the Linksys Wireless-G PrintServer for USB 2.0 bring efficiency to your printing tasks.

Short summary description Linksys Wireless-G PrintServer 802.11g print server Wireless LAN:
This short summary of the Linksys Wireless-G PrintServer 802.11g print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G PrintServer 802.11g, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, 128-bit WEP, 64-bit WEP, 3.53 oz (100 g), 10 - 85%, 5.24 x 2.76 x 0.984" (133 x 70 x 25 mm)

Long summary description Linksys Wireless-G PrintServer 802.11g print server Wireless LAN:
This is an auto-generated long summary of Linksys Wireless-G PrintServer 802.11g print server Wireless LAN based on the first three specs of the first five spec groups.

Linksys Wireless-G PrintServer 802.11g. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, Security algorithms: 128-bit WEP, 64-bit WEP. Weight: 3.53 oz (100 g). Dimensions (WxDxH): 5.24 x 2.76 x 0.984" (133 x 70 x 25 mm), Supported protocols: IEEE 802.11b, IEEE 802.11g, I/O ports: 1 x RJ-45 1 x USB B

Network
Network connection type *
Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.3
Security algorithms
128-bit WEP, 64-bit WEP
Weight & dimensions
Weight
3.53 oz (100 g)
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Other features
I/O ports
1 x RJ-45 1 x USB B
Dimensions (WxDxH)
5.24 x 2.76 x 0.984" (133 x 70 x 25 mm)
Supported protocols
IEEE 802.11b, IEEE 802.11g
Recommended operating temperature range (T-T)
0 - 40 °C
Country Distributor
United Kingdom 1 distributor(s)