location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G Ethernet Bridge 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Ethernet Bridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WET54G-UK
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Year Limited Warranty
Long product name Linksys Wireless-G Ethernet Bridge 54 Mbit/s :
The short editorial description of Linksys Wireless-G Ethernet Bridge 54 Mbit/s

Wireless-G Ethernet Bridge
More>>>
Linksys Wireless-G Ethernet Bridge 54 Mbit/s:
The official marketing text of Linksys Wireless-G Ethernet Bridge 54 Mbit/s as supplied by the manufacturer

The versatile Wireless-G Ethernet Bridge can make any wired Ethernet-equipped device a part of your wireless network. At home, use the Bridge to connect game consoles, set-top boxes, or computers to your Wireless-G network and its shared high-speed Internet connection. In the office, convert your Ethernet-wired printer, camera, notebook or desktop into a wireless networked device.
It's completely driver-free, so it works on any platform and under any operating system! Since there's no drivers to load, setup is a snap -- configure the network settings through your PC's web browser, then plug it into your device and go. And physical installation is simplified by support for Power Over Ethernet. With an optional POE Adapter, you can mount the Bridge wherever you want -- power and data are both supplied through the Category 5 Ethernet cable.

You can also use the Wireless-G Ethernet Bridge as a kind of "cable-less cable" to connect remote areas together. Maybe Shipping is all the way across the warehouse from Receiving. Or maybe you want to set up a home office in your detached garage. With a Wireless-G Ethernet Bridge in the garage, and another one (or a Wireless-G Access Point) in the house, you're connected -- no digging trenches, and no overhead wires.

To protect your data and privacy, the Wireless-G Ethernet Bridge can encrypt all wireless transmissions, and supports the industrial-strength security of WPA. Let the Wireless-G Ethernet Bridge from Linksys open up exciting new possibilities for your wireless network.

Short summary description Linksys Wireless-G Ethernet Bridge 54 Mbit/s:
This short summary of the Linksys Wireless-G Ethernet Bridge 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G Ethernet Bridge, 54 Mbit/s

Long summary description Linksys Wireless-G Ethernet Bridge 54 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-G Ethernet Bridge 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-G Ethernet Bridge. Maximum data transfer rate: 54 Mbit/s. Frequency band: 2.4 GHz. Networking standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u. Connectivity technology: Wireless. Security algorithms: WEP, WPA

Data transmission
Maximum data transfer rate *
54 Mbit/s
Wireless LAN features
Frequency band
2.4 GHz
Network
Networking standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Ports & interfaces
Connectivity technology
Wireless
I/O ports
1x 10/100 Auto-Crossover (MDI/MDI-X) 1x Power
Security
Security algorithms
WEP, WPA
Management features
Data link protocols
802.11b: CCK (11Mbps), CCK (5.5Mbps), DQPSK (2Mbps), DBPSK (1Mbps), 802.11g: OFDM (54Mbps)
System requirements
Minimum system requirements
CD-ROM Network Adapter Ethernet (UTP CAT 5) Cabling TCP/IP per PC Internet Explorer 4.0/Netscape Navigator 4.0
Compatible operating systems
Microsoft Windows 98SE, 2000, Me, XP
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
FCC, CE
Weight & dimensions
Dimensions (WxDxH)
4.96 x 1.06 x 4.21" (126 x 27 x 107 mm)
Weight
8.47 oz (240 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
Uk has collected 1 expert review for Linksys Wireless-G Ethernet Bridge 54 Mbit/s and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Country Distributor
United Kingdom 1 distributor(s)