SMC logo

SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1300 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17240
Info modified on:
21 Oct 2022, 10:14:07
Long product name SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1300 nm:

TigerAccess™ - 1-Port 1000BASE-LX (LC) SFP Transceiver

Short summary description SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1300 nm:

SMC TigerAccess™ SFP Gigabit Transceiver, 1000 Mbit/s, 1000Base-LX, 1300 nm, 0 - 60 °C, -10 - 85 °C, Mini-GBIC

Long summary description SMC TigerAccess™ SFP Gigabit Transceiver network media converter 1000 Mbit/s 1300 nm:

SMC TigerAccess™ SFP Gigabit Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-LX. Wavelength: 1300 nm. Interface: Mini-GBIC, Fiber type: MMF/SMF

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.