location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NASP400m 160GB+RAID0-1-5-5+hotsp f W2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32370
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Intel® Celeron® 0.9 GHz
  • - 0.25
Guarantee: 3 year warranty
Long product name Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U) :
The short editorial description of Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U)

Iomega® NAS P400m (Microsoft® Windows® 2000 powered)
More>>>
Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U):
The official marketing text of Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U) as supplied by the manufacturer

Hot-swappable drives for low system downtime.
Superior reliability with redundant components.
Runs Windows 2000 Server Appliance Kit.
Improved server and network performance.

Reliability with RAID 5 at an affordable price.

Short summary description Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U):
This short summary of the Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000, Rack (1U), Intel® Celeron®

Long summary description Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U):
This is an auto-generated long summary of Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000 Rack (1U) based on the first three specs of the first five spec groups.

Iomega NASP400m 160GB+RAID0-1-5-5+hotsp f W2000. Storage drive capacity: 160 GB, RAID levels: 0, 1. Processor family: Intel® Celeron®, Processor frequency: 0.9 GHz. Internal memory: 0.25 GB. Chassis type: Rack (1U). Weight: 26.9 lbs (12.2 kg)

Storage
Storage drive capacity *
160 GB
RAID levels
0, 1
Processor
Processor family *
Intel® Celeron®
Processor frequency *
0.9 GHz
Memory
Internal memory *
0.25 GB
Design
Chassis type *
Rack (1U)
Weight & dimensions
Weight
26.9 lbs (12.2 kg)
Other features
Dimensions (WxDxH)
26 x 22.8 x 8.5" (660 x 578 x 216 mm)
I/O ports
RAID levels: 0, 1, 5 and non-RAID. Integrated RAID cache subsystem. RJ-45 connectors.
Technical features
Contents: Iomega NAS P400m, 1 Ethernet cable (patch), 1 peer-to-peer cable (crossover), 2 power cords (EU & UK), Quick install poster (in English, French and German). 1 CD containing HTML user’s manual and software applications (in English, French and German)
Compatible operating systems
Microsoft Windows 2000 SAK (Server Appliance Kit). System management: Web-based GUI for system administration and remote management. Server emulation: Microsoft NT 4.0 • NetWare 3.12 • AppleShare 6.0 • NFS 3.0.
Networking features
Fast Ethernet (10/100 Base-TX)
Country Distributor
United Kingdom 1 distributor(s)