location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N70 Silver/Sand 2.1" 970 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N70 Silver/Sand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002D5D3
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia N70 Silver/Sand 2.1" 970 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1" 176 x 208 pixels
  • - MMC
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia N70 Silver/Sand 2.1" 970 mAh :
The short editorial description of Nokia N70 Silver/Sand 2.1" 970 mAh

N70 Silver/Sand
More>>>
Short summary description Nokia N70 Silver/Sand 2.1" 970 mAh:
This short summary of the Nokia N70 Silver/Sand 2.1" 970 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N70 Silver/Sand, 2.1", 176 x 208 pixels, Sand

Long summary description Nokia N70 Silver/Sand 2.1" 970 mAh:
This is an auto-generated long summary of Nokia N70 Silver/Sand 2.1" 970 mAh based on the first three specs of the first five spec groups.

Nokia N70 Silver/Sand. Display diagonal: 2.1", Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 970 mAh. Product color: Sand. Weight: 4.44 oz (126 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:08:47
Uk has collected 48 expert reviews for Nokia N70 Silver/Sand 5.33 cm (2.1") 970 mAh and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
3g.co.uk
Updated:
2013-11-09 10:08:46
The second installment of the Nokia Nseries to hit our shores, the N70, is probably the more sedate offering of the premium trio.That isn’t a criticism, but when you’re sandwiched between the photographic hot shot N90 and next year’s N91...
89%
pocket-lint.com
Updated:
2013-11-09 10:08:46
A full feature packed experience but with the size to match...
Good Big colourful screen, plenty of features...
Bad Its very large, sliding camera cover annoying, for the size we would expect a QWERTY keyboard...
Bottom line A full feature packed experience but with the size to match...
80%
theregister.co.uk
Updated:
2013-11-09 10:08:46
Meanwhile, back in the real world, Reg Hardware finds itself with an N70 3G phone - lets call a spade a spade and not a humous mobility implement - from those nice folk at T-Mobile. Its a 3G device, but unlike the N80 we reviewed tother week, its...
Bottom line Nokias N70 isnt half bad. Unlike so many 3G phones - including Nokias own N80 - its neither chunky nor inelegant. Its got the slick look of Nokias business phones coupled with a consumer-friendly feature set. The cameras good, and theres a nic...
85%
T3.com
Updated:
2013-11-09 10:08:46
Nokias 6680 was a neat phone, but the Finnish firms latest 3G smart phone improves on it in almost every way. For a start, its smaller. The 1.3-megapixel camera has been beefed up to a two-meg version and the difference is tangible, especially whe...
Good That screen, 2-megapixel camera, Slim dimensions, Improved memory...
Bad Disappointing battery life, Slow menus...
Bottom line The current state of the art in Nokias smart phone range. There are, however, better 3G phones available...
80%
goodgearguide.com.au
Updated:
2013-11-09 10:08:47
The smallest handset in the new N range of 3G mobile phones from Nokia, the N70 improves slightly on its 6680 predecessor but users will still be frustrated by its cramped keypad and frustratingly slow user interface.
Good 2.0 MegaPixel Camera, Excellent Build Quality, FM Radio, Expandable MMC Card Slot with 64MB MMC Card included, Good Voice Quality, Good Features List...
Bad Slow Interface, Delay when Saving Images, Cramped Keypad, Abstract Location of keys, Uncomfortable to use, Quite large in size, Slow Start-up Times The Final Word The N70 is a fairly capable 3G handset, but the slight improvement over its predecessor d...
Bottom line The N70 is a fairly capable 3G handset, but the slight improvement over its predecessor deems it unworthy of an upgrade.
70%
stuff.tv
Updated:
2014-04-10 04:56:05
The Music Pack is designed to boost Nokia’s existing phones. Not that the N70 needs a nandrolone injection – it somehow manages to refine the 6680, Stuff’s favourite smartie and 3G phone. Music and pics on your mobileThe successful tweak...
Good The Music Pack is a great add-on. Fine Sennheiser PX100s into the bargain. Second 0.3-megapixel camera, for peerless video-calling. Top silver face and build quality.
Bad Doesn’t supply dedicated play and skip track buttons. Nokia’s PC music software is not the the most intuitive. The handset ran out of juice after less than three days – lagging well behind the W800i.
Bottom line The best 3G smartie you can buy but, despite bumper extras, it wasn’t born for music...
80%
cgena.com
Updated:
2016-12-29 21:58:17
We expected big things from the Nokia N70, and it's good to say that the Nokia N70 wouldn't let us down. The first thing that is noticeable was its physical design. It was a bit on the clunky side compared to all the other smaller-sized phones out in...
0%
Mobile88.com
Updated:
2016-12-29 21:58:17
RM 1240 - 1270RM 990 - 1020 (AP)...
90%
pcauthority.com.au
Updated:
2016-12-29 21:58:17
All the nuances of the new Nokia N series at a more consumer grade level.
83%
goodgearguide.com.au
Updated:
2016-12-29 21:58:17
Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad.
Good Excellent build quality, FM radio, Expandable MMC card slot with 1GB MMC card included, Good voice quality, Solid features list...
Bad Delay when saving images, cramped keypad, location of keys, uncomfortable to use The Final Word Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad. Notes # This product is no longer available directly fr...
Bottom line Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, or second hand. Th...
70%
brighthub.com
Updated:
2013-11-09 10:08:46
The Nokia N-Series of smartphones represents a product family of smartphones that is geared towards multimedia features. Multimedia in this sense meaning anything to do with mobile gaming, Internet services, photography, video recording and playback...
80%
cgena.com
Updated:
2013-11-09 10:08:46
We expected big things from the Nokia N70, and it's good to say that the Nokia N70 wouldn't let us down. The first thing that is noticeable was its physical design. It was a bit on the clunky side compared to all the other smaller-sized phones out in...
0%
Mobile88.com
Updated:
2013-11-09 10:08:46
RM 1240 - 1270RM 990 - 1020 (AP)...
90%
avecmobile.com
Updated:
2013-11-09 10:08:46
Built-in digital camera with 2 megapixel image resolution, flash, white balance and other image controls. The camera can be used as a video recorder as well. A small camera on the front side of the phone can be used for live video calls. MP3 music play...
0%
Allaboutsymbian.com
Updated:
2013-11-09 10:08:46
As has been noted elsewhere, theres a real pattern in the evolution of Nokias standard candy bar smartphones. Starting with the 3650/7610 generation, with their ugly and non-standard keypads, there has been a gradual refinement of what you and I wa...
88%
My-Symbian.com
Updated:
2013-11-09 10:08:46
Announced on April 27, 2005, the Nokia Nseries N70 phone just starts shipping worldwide. Nokia must have employed new designers for their smartphones because the Series 60 range of phones completely changed its look and feel. In contrast to older S60...
0%
howardchui.com
Updated:
2013-11-09 10:08:46
A while back I reviewed the Nokia 6682. About the only thing wrong with it (besides the fact that I still have to wash dishes) is that its camera only has a resolution of 1.3 megapixels. Luckily the problem to this solution is simple; put a 2.0 mega...
0%
stuff.tv
Updated:
2013-11-09 10:08:46
The Music Pack is designed to boost Nokia’s existing phones. Not that the N70 needs a nandrolone injection – it somehow manages to refine the 6680, Stuff’s favourite smartie and 3G phone. Music and pics on your mobileThe successful tweak...
Good The Music Pack is a great add-on. Fine Sennheiser PX100s into the bargain. Second 0.3-megapixel camera, for peerless video-calling. Top silver face and build quality.
Bad Doesn’t supply dedicated play and skip track buttons. Nokia’s PC music software is not the the most intuitive. The handset ran out of juice after less than three days – lagging well behind the W800i.
Bottom line The best 3G smartie you can buy but, despite bumper extras, it wasn’t born for music...
80%
ubergizmo.com
Updated:
2013-11-09 10:08:46
The N70 is one of many phones of the elite Nseries, a line of Nokia phones based on the S60 platform. The Nokia N70 has pretty much anything that a modern phone should possess: very good imaging capabilities (for a phone), 3G connectivity, smart phone...
0%
mobilementalism.com
Updated:
2013-11-09 10:08:46
The Nokia N70 mobile phone is a great looking 3G smartphone from Nokia. Forming part of Nokias N-Series, the N70 comes with 2 megapixel camera, video, FM radio, MP3 player, 3D games, and glorious ergonomics. Read on for the full review, pictures and p...
0%
LordPercy.com
Updated:
2013-11-09 10:08:46
A new model or just a bit of cosmetic surgery, we test the Nokia N70 the latest business class phone to hi the UK. With Tri Band, Bluetooth, a 2 mega pixel camera and MP3 player its sound like its got it all but has it?...
0%
gsmarena.com
Updated:
2013-11-09 10:08:47
Nokia N70 is a smart mobile phone. It is so smart, that it has basically everything. It supports 3G, has a 2 megapixel camera, three times more memory space than its forerunners, a radio, a MP3 player, memory card slot? But don?t worry, we will also point...
0%
gsmarena.com
Updated:
2013-11-09 10:08:47
A big review of the Nokia N70 smartphone is to come very soon. In the meantime we are offering you a separate article with detailed description of N70s built-in digital camera. So let us find out what the pictures Nokias second 2 megapixel camera are like...
0%
mobile-review.com US
Updated:
2013-11-09 10:08:47
The 60th platform (Seires 60, built above the Symbian core) has become the main line of development for Nokia. And within this platform the company demonstrates the main technological innovations (qualitative cameras, wireless Wi-Fi modules, integrated...
0%