Motorola logo

Motorola MOTOKRZR K1 Cosmic Blue 1.9" 3.63 oz (103 g)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49431
Info modified on:
26 Feb 2024, 15:21:00
Long product name Motorola MOTOKRZR K1 Cosmic Blue 1.9" 3.63 oz (103 g):

MOTOKRZR K1, 2.0 megapixel, 20 MB, Bluetooth

Motorola MOTOKRZR K1 Cosmic Blue 1.9" 3.63 oz (103 g):

Following in the footsteps of the revolutionary MOTORAZR phone, the new ultra-sleek MOTOKRZR introduces a new standard of stunning style and innovation. Sharp and sophisticated with a luxurious finish and detailed craftsmanship, the MOTOKRZR is the definitive mobile for individuals who have an appreciation for cutting edge designs. Within the MOTOKRZR phone’s striking form lies remarkable functionality rich in first-class multimedia and entertainment capabilities, global connectivity and more—all designed to give you an elite, unparalleled wireless experience.

Divine Design
Reflecting the design language of the super-slim MOTORAZR , the MOTOKRZR exudes pure luxury with clean lines, precision detailing and premium materials shrouded within a distinctive metallic gloss front finish. The MOTOKRZR builds upon one of the most celebrated designs of the past decade by blending slender form with razor-thin design principles in a sleek clamshell form. Measuring a mere 16mm thin X 42mm wide X 103mm long and weighing only 3.6 ounces, the MOTOKRZR slips easily into a pocket or purse.

Elite Entertainment
Fusing superior form with rich functionality, the MOTOKRZR houses a host of premium multimedia features. The ultimate all-in one device for extraordinary imaging, the MOTOKRZR lets you capture your latest jaunt to Cape Town via a 2MP camera with 8x zoom or via video capture and playback capabilities. Take your travel soundtracks with you while you jet across the globe with the convenient integrated MP3 player, airplane mode and Stereo Bluetooth® headset support. With removable MicroSD card slot, there’s always room for all your favorite music files.

Elegant and Effortless
Delivering connectivity convenience with compatible Bluetooth enabled devices at the touch of a button, the MOTOKRZR provides hands-free conversations via Bluetooth wireless technology, enhanced predictive text for effortless texting and advanced voice functionality, including voice commands, voice recognition, and voice memo. The MOTOKRZR achieves the elusive goal in mobile devices by perfectly balancing design, craftsmanship and functionality all in a breathtaking package.

Short summary description Motorola MOTOKRZR K1 Cosmic Blue 1.9" 3.63 oz (103 g):

Motorola MOTOKRZR K1 Cosmic Blue, Clamshell, 1.9", 176 x 220 pixels, 2 MP, Bluetooth, Blue

Long summary description Motorola MOTOKRZR K1 Cosmic Blue 1.9" 3.63 oz (103 g):

Motorola MOTOKRZR K1 Cosmic Blue. Form factor: Clamshell. Display diagonal: 1.9", Display resolution: 176 x 220 pixels, External display: CSTN. Rear camera resolution (numeric): 2 MP. Bluetooth. Standby time (2G): 300 h. Weight: 3.63 oz (103 g). Product color: Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.