location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW375ET#AK6#*1908
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: 3-year worldwide parts, labour and next business day onsite service (Terms and conditions may vary, restrictions apply)
Long product name HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation :
The short editorial description of HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation

Expandable, efficient, and packed with the latest workstation technology – all at an affordable price.
More>>>
HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation:
The official marketing text of HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation as supplied by the manufacturer

Built to meet the increasing demands of engineers, designers, video-editors and power users, the HP xw4400 Workstation is the ultimate price/performance solution. Equipped with new Intel® “converged core” architecture, this ISV-certified system also features a wide range of graphics, memory and storage options. So if you’re looking for workstation performance at a low cost with flexible deployment, easy serviceability and award winning support, you’ve just found it.

Short summary description HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation:
This short summary of the HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation

Long summary description HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation:
This is an auto-generated long summary of HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation based on the first three specs of the first five spec groups.

HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 07:07:06
Uk has collected 4 expert reviews for HP xw4400 Intel® Core™2 Duo 2.40GHz 2GB/250GB DVD+/-RW WXP Pro Workstation and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gcn.com
Updated:
2015-03-04 07:07:06
The graphics processor was an NVidia Quadro Pro FX 1500, which is an extremely high-end card, especially for mid-range graphical applications like those you would find in business applications. If you need to step up further, you can get an xw4400 w...
0%
cadalyst.com
Updated:
2015-03-04 07:07:06
Not long ago, Hewlett-Packard freshened up its workstation line to provide new processor, configuration and video options in most systems. This month, Cadalyst looks at the HP xw4400, a low-cost entry-level workstation targeted toward engineers, design...
0%
crn.com
Updated:
2015-03-04 07:07:06
Extra computing capability usually entails extra expense. But power users can get a break with Hewlett-Packards xw4400 Personal Workstation, which carries a starting price of less than $1,000. Desktop PCs are fine for general-purpose computing, but a...
0%
pcworld.com_techhive.com
Updated:
2015-03-04 07:07:06
Marc SimonIf youre looking for a computer that will help you get critical work done, and you need superior graphics power, you may want to forgo a standard desktop in favor of a different class of system, such as HPs xw4400 Personal Workstation. We...
78%