Leitz logo

Leitz 24760025 file storage box Polystyrene Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80994
Info modified on:
22 Apr 2024, 13:23:30
Long product name Leitz 24760025 file storage box Polystyrene Red:

Plus Range Magazine Files, Red

Leitz 24760025 file storage box Polystyrene Red:

Robust, premium quality magazine file. Design and colour-coordinated with the Leitz Plus desktop filing range.

- Designed for strength and durability
- Perfectly complements other Plus range products for the perfect office look
- Increased flexibility, can be positioned for vertical or horizontal use
- High front spine wall to securely retain documents

Short summary description Leitz 24760025 file storage box Polystyrene Red:

Leitz 24760025, Polystyrene, Red, A4, 3.07" (78 mm), 11.8" (300 mm), 10.9" (278 mm)

Long summary description Leitz 24760025 file storage box Polystyrene Red:

Leitz 24760025. Material: Polystyrene, Product color: Red, Format: A4. Width: 3.07" (78 mm), Height: 11.8" (300 mm), Length: 10.9" (278 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.