Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49488
Info modified on:
22 May 2024, 09:26:20
Long product name Unicol Column:

Column, 1m, Silver

Short summary description Unicol Column:

Unicol Column, Column, Silver, Floor/wall, 3.97 lbs (1.8 kg), 39.4" (1000 mm), 2" (5.08 cm)

Long summary description Unicol Column:

Unicol Column. Product type: Column, Product color: Silver, Mounting type: Floor/wall. Weight: 3.97 lbs (1.8 kg), Width: 39.4" (1000 mm), Diameter: 2" (5.08 cm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.