location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Internet Pro Desktop Black, US International
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967461-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
  • - Black
Long product name Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY :
The short editorial description of Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY

Cordless Internet Pro Desktop Black, US International
More>>>
Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY:
The official marketing text of Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY as supplied by the manufacturer

Full-featured Keyboard with Media and Internet Control
The slim Internet Pro Keyboard provides media and Internet control with one-touch access to frequent tasks such as email, visiting home pages, and music. Soft-touch keys provide a superior typing experience. And, XP native hot keys make almost all functions available on XP systems without software drivers.

Cordless Comfort and Productivity The Cordless Optical Mouse with Logitech's Fast RF optical technology provides the reliability of a corded mouse without the obstacles of a cord. No-maintenance optical technology performs on any surface in a sculpted three-button wheel mouse that is comfortable for either hand.

Features:
- A desktop that offers the flexibility of cordless with secure encryption.
- Plug & Play Internet & Multi-media control in Windows XP.
- Black with silver buttons complimentary to dark color PC systems.
- Cordless Optical Mouse to deliver corded performance without the cord.

Short summary description Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY:
This short summary of the Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Internet Pro Desktop Black, US International, Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY:
This is an auto-generated long summary of Logitech Cordless Internet Pro Desktop Black, US International keyboard Mouse included RF Wireless QWERTY based on the first three specs of the first five spec groups.

Logitech Cordless Internet Pro Desktop Black, US International. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 111. Product color: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard number of keys
111
Design
Product color *
Black
Power
Battery type
AA
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Scroll
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
22 x 8.27 x 1.97" (560 x 210 x 50 mm)
Keyboard weight
2.98 lbs (1.35 kg)
Other features
Compatible operating systems
Windows 95, 98, NT 4.0, 2000, Me, XP
I/O ports
USB
Brand Image Article code product Stock Price from
BenQ A800 Multimedia Black X-touch 800 Multimedia KB Black keyboard USB + PS/2 BenQ A800 Multimedia Black X-touch 800 Multimedia KB Black keyboard USB + PS/2
(show image)
9J.P0Y81.83B A800 Multimedia Black X-touch 800 Multimedia KB Black 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop 5000 keyboard RF Wireless
(show image)
B2H-00004 Wireless Optical Desktop 5000 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop 5000 keyboard RF Wireless
(show image)
B2H-00006 Wireless Optical Desktop 5000 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media keyboard PS/2 Black Logitech Media keyboard PS/2 Black
(show image)
967559-0120 Media Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop Elite keyboard RF Wireless
(show image)
S51-00006 Wireless Optical Desktop Elite 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop 1.0 keyboard RF Wireless
(show image)
K51-00144 Wireless Optical Desktop 1.0 0.00
(excl. VAT)
0 (incl. VAT)
BenQ A800 Multimedia , Black keyboard PS/2 QWERTY BenQ A800 Multimedia , Black keyboard PS/2 QWERTY
(show image)
99.POY81.816 A800 Multimedia Keyboard, Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless Black Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless Black
(show image)
967468-0123?KIT Cordless Internet Pro Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Optical Desktop Elite keyboard RF Wireless
(show image)
S51-00016 Wireless Optical Desktop Elite 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 500 keyboard RF Wireless Logitech Cordless Desktop® LX 500 keyboard RF Wireless
(show image)
967420-0914 Cordless Desktop® LX 500 0.00
(excl. VAT)
0 (incl. VAT)