location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Deskset 3100A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14278
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:40:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black :
The short editorial description of Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black

Wireless Optical Deskset 3100A
More>>>
Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black:
The official marketing text of Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black as supplied by the manufacturer

Slim line design wireless keyboard and wireless optical mouse
5 button ergonomic wireless optical mouse with scroll wheel, suitable for right and left hand users
800 DPI optical sensor technology for precise movement with latest low power consumption technology
Low profile space saving keyboard with 19 extra direct access keys for multimedia and office use
OSD function for direct access keys and num/caps/scroll lock indications
Clear and convenient low battery indication on mouse and keyboard
Item number: 14278

Short summary description Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black:
This short summary of the Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Optical Deskset 3100A, Wireless, RF Wireless, Black

Long summary description Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black:
This is an auto-generated long summary of Trust Wireless Optical Deskset 3100A keyboard RF Wireless Black based on the first three specs of the first five spec groups.

Trust Wireless Optical Deskset 3100A. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 19. Product color: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard number of keys
19
Design
Product color *
Black
Power
Battery type
2 x AA (keyboard) & 2 x AAA (mouse)
System requirements
Minimum processor
Pentium
System requirements
Minimum RAM
64 MB
Minimum storage drive space
40 MB
Minimum system requirements
PS/2, CD-ROM, Windows 98/ME/2000/XP, ACPI, Microsoft Office, Internet Explorer.
Weight & dimensions
Keyboard dimensions (WxDxH)
18.9 x 8.27 x 1.18" (480 x 210 x 30 mm)
Other features
Compatibility
Microsoft Mouse, IntelliMouse & Windows 2000
Compatible operating systems
Microsoft Windows 98/ME/2000/XP
Keyboard function keys
3
Brand Image Article code product Stock Price from
Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless Trust Wireless Optical Deskset DS-3300X keyboard Mouse included RF Wireless
(show image)
14160 Wireless Optical Deskset DS-3300X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Desk Set 3011A keyboard RF Wireless Trust Wireless Optical Desk Set 3011A keyboard RF Wireless
(show image)
13972 Wireless Optical Desk Set 3011A 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Desk Set 3010A keyboard RF Wireless Trust Wireless Desk Set 3010A keyboard RF Wireless
(show image)
13964 Wireless Desk Set 3010A 0.00
(excl. VAT)
0 (incl. VAT)