location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W5000 DLP data projector 1200 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5000 DLP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.05Q77.B91
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:46:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ W5000 DLP data projector 1200 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - DLP 1200 ANSI lumens
  • - Lamp 2000 h
  • - 340 W
Long product name BenQ W5000 DLP data projector 1200 ANSI lumens :
The short editorial description of BenQ W5000 DLP data projector 1200 ANSI lumens

Projector W5000
More>>>
BenQ W5000 DLP data projector 1200 ANSI lumens:
The official marketing text of BenQ W5000 DLP data projector 1200 ANSI lumens as supplied by the manufacturer

Turn it on and your home becomes a cinema.
Built to deliver ultra-high contrast,this projector allows you to see visuals on-screen just as you would see them in real life.Because connoisseurs know the difference,this projector is built to world-class specifications.
The BenQ W5000 with Senseye technology brings you the best picture quality in 1080p Full HD,ultra-high contrast ratio,smooth video stream performance and HQV(Hollywood Quality Video) that renders standard definition material in Full HD-like video quality,and much more.

Contrast Enhancement.
A Unique, Two-Step Image Enhancement Process:BenQ’s Dual Iris Technology.
When you are watching a really great movie,there are certain times when high contrast ratio can make all the difference,places like:the darkest reaches of outer-space,the skies high above the battlefield,a haunted house or inside an Egyptian pyramid.With high contrast ratio, everything is clear.You can see all of the details.Without it,you’re just in the dark.

Step Two:DynamicBlack™
Together with Texas Instruments’ DynamicBlack™,BenQ contrast technology provides a second level of Iris control that enhances contrast based on the exact image being shown.Darkened scenes? No problem.DynamicBlack™ digitally examines source video to determine the appropriate iris aperture for the level of light present in a given scene and open and close the projector iris accordingly.When it’s darker,the iris closes to boost contrast.When it’s lighter,the iris will open.So,you’ll see everything.

Enjoy True Colors, Even the Subtlest Hues.
We built this projector for AV Connoisseurs. Through our partnership with Texas Instruments and Philips,we have created the truest colors and best viewing experience possible.

Short summary description BenQ W5000 DLP data projector 1200 ANSI lumens:
This short summary of the BenQ W5000 DLP data projector 1200 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W5000 DLP, 1200 ANSI lumens, DLP, 15 - 75 kHz, 50 - 85 Hz, Lamp, 2000 h

Long summary description BenQ W5000 DLP data projector 1200 ANSI lumens:
This is an auto-generated long summary of BenQ W5000 DLP data projector 1200 ANSI lumens based on the first three specs of the first five spec groups.

BenQ W5000 DLP. Projector brightness: 1200 ANSI lumens, Projection technology: DLP, Horizontal scan range: 15 - 75 kHz. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Focal length range: 38.9 - 46.6 mm. Serial interface type: RS-232. Noise level: 28 dB

Projector
Projector brightness *
1200 ANSI lumens
Projection technology *
DLP
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
200 W
Lens system
Focal length range
38.9 - 46.6 mm
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
Features
Noise level *
28 dB
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
340 W
Weight & dimensions
Weight *
21.2 lbs (9.6 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
0.764 x 0.28 x 0.65" (19.4 x 7.1 x 16.5 mm)
Power requirements
100-240 V AC, 50-60 Hz
Connectivity technology
Wired
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)