location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phenom 9700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9700XAGDBOX
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Phenom 2.4 GHz
  • - 4 MB L2 Socket AM2+
  • - 65 nm 95 W
  • - Box
Guarantee: 3 years
Long product name AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box :
The short editorial description of AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box

Phenom 9700, Quad Core, 2.4GHz, 4Mb L2 Cache, Boxed
More>>>
Short summary description AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box:
This short summary of the AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Phenom 9700, AMD Phenom, Socket AM2+, 65 nm, AMD, 2.4 GHz, 4 MB

Long summary description AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box:
This is an auto-generated long summary of AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.

AMD Phenom 9700. Processor family: AMD Phenom, Processor socket: Socket AM2+, Processor lithography: 65 nm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 04:12:52
Uk has collected 9 expert reviews for AMD Phenom 9700 processor 2.4 GHz 4 MB L2 Box and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30 04:12:40
Hot on the heels of Intels Penryn comes the first consumer-targeted quad-core CPU from AMD. Weve tested AMDs Phenom, taking a close look at the 2.4GHz AMD Phenom 9700. The IT industry has always been about trying to tempt customers today with the...
Bottom line Given that the 9700 is a fairly high-end version of the Phenom, its performance scores are disappointing. At the very least, it should be beating the likes of the E6600s and E6700s. Based on its scores notched up against the E6850, itll be unable to...
60%
techradar.com
Updated:
2011-07-30 04:12:42
'Native' quadcore design delivers excellent scaling, Underlying Spider platform packs a lot of promise, An extremely simple quadcore upgrade for existing AM2 motherboard users...
Good Native quad-core design delivers excellent scaling, Underlying Spider platform packs a lot of promise, An extremely simple quad-core upgrade for existing AM2 motherboard users...
Bad Launch frequencies not high enough to compete with Intel, Execution core architecture becoming rather dated...
Bottom line Since the launch of Intels first quad-core desktop processor over a year ago, theres been a conspicuous hole in AMDs product line up. But those days are over.Phenom, AMDs crucial new quad-core desktop chip, has finally arrived. Is it good enough to...
60%
tomshardware.co.uk
Updated:
2011-07-30 04:12:44
Today marks a historic occasion for AMD. After delays of more than a year, the company can finally present its new, highly anticipated processor - and not a moment too soon. AMD needs a fresh product. While this CPU was originally meant as a competito...
0%
ixbtlabs.com
Updated:
2011-07-30 04:12:30
Our main review of the new architecture used in AMD Phenom X4 processors already touched upon their bug in L3 Cache TLB, which can freeze the system in experimental conditions (and probably in real conditions, according to the latest info). Our Phenom...
Bottom line What conclusions follow from our analysis? First of all, we can draw an important conclusion that AMD Phenom (K10) and AMD Athlon 64 (K8) processors indeed contain some structure in their integrated memory controllers, which can be called a large TLB...
0%
hardwaregeeks.com
Updated:
2011-07-30 04:12:32
Last week I received an AMD Spider system which has a quad-core Phenom 9700 2.4GHz processor and a 256MB ATI Radeon HD 3850 graphics card. Both the processor and graphics card are samples, with the video card having a sticker that reads "Non-Qualifica...
0%
v3.co.uk
Updated:
2011-07-30 04:12:35
After a long wait we’ve finally got our hands on AMD’s first consumer quad-core processor, the Phenom (previously codenamed Agena), and we’ve tested the fastest Phenom 9000 series processor, the 2.4GHz 9700 model. It has four cores manuf...
Good Should give AM2 systems a new lease of life; faster than Athlon X2s in optimised software...
Bad Slower than Intel quad cores; relatively high power usage; first revisions are buggy...
Bottom line Fine if you plan to upgrade a socket AM2 system, but otherwise buy a faster, cheaper and more energy-efficient Intel chip...
60%
guru3d.com
Updated:
2011-07-30 04:12:37
Hey everyone, and finally .. welcome to our AMD Phenom article. After months of eagerness, AMD has launched its Phenom desktop processors and "Spider" platform for desktop PCs. The new Phenom chips feature a native quad-core design, a 65-nanometer ma...
Bottom line Man .. this is a really difficult conclusion. I feel that the Phenom really is an adequate enough processor, the problem is that Intel released its core technology much sooner than AMD could release Barcelona/Phenom. The Phenom 9700 as tested today...
0%
tomshardware.com
Updated:
2011-07-30 04:12:50
After a 1 year+ delay, AMD has released its first quad-core CPU, the Phenom, along with a new platform, Spyder. We ran all 3 Phenom models through our extensive benchmark suite. Check it out.
0%
hothardware.com
Updated:
2011-07-30 04:12:52
A few days ago, AMD officially unveiled their RV670 GPU, the chip at the heart of the ATI Radeon HD 3800 series of graphics cards. Just in case you missed it on the day of the launch, our coverage of the new Radeon HD 3870 and HD 3850 cards is avai...
Bottom line There are a few interesting performance characteristics to summarize in regard to AMD’s new Phenom processors. First, in comparison to similarly clocked Athlon 64 X2 processors, the Phenoms showed some significant performance gains in the neighborh...
0%
Brand Image Article code product Stock Price from
AMD

AMD Phenom 9500 processor 2.2 GHz 4 MB L2 Box
(show image)
HD9500WCGDBOX Phenom 9500 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Phenom 9600 processor 2.3 GHz 4 MB L2 Box
(show image)
HD9600WCGDBOX Phenom 9600 0.00
(excl. VAT)
0 (incl. VAT)