location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC International Notebook Plug Adapter Kit C6 3-Prong

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
International Notebook Plug Adapter Kit C6 3-Prong
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INPA3
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 19:37:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC International Notebook Plug Adapter Kit C6 3-Prong :
The short editorial description of APC International Notebook Plug Adapter Kit C6 3-Prong

International Notebook Plug Adapter Kit C6 3-Prong
More>>>
APC International Notebook Plug Adapter Kit C6 3-Prong:
The official marketing text of APC International Notebook Plug Adapter Kit C6 3-Prong as supplied by the manufacturer

International plug adapters for the world traveler

Availability and productivity on the go.
APC’s International Plug Adapters allow you to stay connected while you're on the road. Ensure that all your mobile devices have the power they need with these convenient power solutions for the world traveler.

Short summary description APC International Notebook Plug Adapter Kit C6 3-Prong:
This short summary of the APC International Notebook Plug Adapter Kit C6 3-Prong data-sheet is auto-generated and uses the product title and the first six key specs.

APC International Notebook Plug Adapter Kit C6 3-Prong, 10.6 oz (300 g), 2.52 x 2.01 x 8.5" (64 x 51 x 216 mm)

Long summary description APC International Notebook Plug Adapter Kit C6 3-Prong:
This is an auto-generated long summary of APC International Notebook Plug Adapter Kit C6 3-Prong based on the first three specs of the first five spec groups.

APC International Notebook Plug Adapter Kit C6 3-Prong. Weight: 10.6 oz (300 g). Dimensions (WxDxH): 2.52 x 2.01 x 8.5" (64 x 51 x 216 mm)

Weight & dimensions
Weight
10.6 oz (300 g)
Other features
Dimensions (WxDxH)
2.52 x 2.01 x 8.5" (64 x 51 x 216 mm)
Country Distributor
United Kingdom 1 distributor(s)