HERMA logo

HERMA 5122 printer label White Non-adhesive printer label

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36929
Info modified on:
11 Jan 2024, 18:51:17
Bullet Points HERMA 5122 printer label White Non-adhesive printer label:
  • - For files with spine insert or transparent window. Easy to replace.
  • - White cardboard, microperforation ensures clean separation
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA 5122 printer label White Non-adhesive printer label:

Spine insert labels A4, 190 x 30 mm, white, made of cardboard, non-adhesive

Short summary description HERMA 5122 printer label White Non-adhesive printer label:

HERMA 5122, White, Non-adhesive printer label, A4, Cardboard, Laser/Inkjet, Rectangle

Long summary description HERMA 5122 printer label White Non-adhesive printer label:

HERMA 5122. Product color: White, Label type: Non-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 1.18" (3 cm), Label height: 7.48" (19 cm). Package width: 8.35" (212 mm), Package depth: 0.315" (8 mm), Package height: 12.8" (325 mm). Labels per pack: 225 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 9 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.