location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rio LITE skin care appliance Skin light therapy White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rio Check ‘Rio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LITE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LITE
Category:
Instruments and machines used in skin care.
Skin Care Appliances Check ‘Rio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 17:18:47
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Rio LITE skin care appliance Skin light therapy White :
The short editorial description of Rio LITE skin care appliance Skin light therapy White

Skin Revive
More>>>
Short summary description Rio LITE skin care appliance Skin light therapy White:
This short summary of the Rio LITE skin care appliance Skin light therapy White data-sheet is auto-generated and uses the product title and the first six key specs.

Rio LITE, Skin light therapy, White, 20 min, 1 head(s), 633 nm, Battery

Long summary description Rio LITE skin care appliance Skin light therapy White:
This is an auto-generated long summary of Rio LITE skin care appliance Skin light therapy White based on the first three specs of the first five spec groups.

Rio LITE. Type: Skin light therapy, Product color: White, Treatment time: 20 min. Power source: Battery. Width: 2.28" (58 mm), Depth: 2.28" (58 mm), Height: 7.87" (200 mm). Package width: 5.12" (130 mm), Package depth: 3.35" (85 mm), Package height: 8.86" (225 mm)