Fujitsu logo

Fujitsu PRIMERGY TX150S2FS P4 3400 1MB 3x36GB server Tower Intel® Pentium® 4 3.4 GHz 1 GB 400 W

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29480
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu PRIMERGY TX150S2FS P4 3400 1MB 3x36GB server Tower Intel® Pentium® 4 3.4 GHz 1 GB 400 W:

Primergy TX150S2FS P4 3400 1MB 3x36GB

Fujitsu PRIMERGY TX150S2FS P4 3400 1MB 3x36GB server Tower Intel® Pentium® 4 3.4 GHz 1 GB 400 W:

The tower server that combines low complexity with great data safety. The simplicity of hot-plug disks makes replacement easy without requiring that the server be powered down. The choice between SATA and SCSI technology means no compromises in data security. Data safety is secured for both with hard disk mirroring (RAID 1), and duplicated data means security against physical data loss.
If low costs are key but data safety is an important feature, the serial-ATA variation of the TX150 S2 is your premier choice. By opting for the economy pricing of SATA disk drives, you get data security at no extra cost. With options such as hot-plug power supply and hot-plug disks, the security demands of different application areas can be covered individually.

Short summary description Fujitsu PRIMERGY TX150S2FS P4 3400 1MB 3x36GB server Tower Intel® Pentium® 4 3.4 GHz 1 GB 400 W:

Fujitsu PRIMERGY TX150S2FS P4 3400 1MB 3x36GB, 3.4 GHz, 1 GB, SCSI, DVD-ROM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150S2FS P4 3400 1MB 3x36GB server Tower Intel® Pentium® 4 3.4 GHz 1 GB 400 W:

Fujitsu PRIMERGY TX150S2FS P4 3400 1MB 3x36GB. Processor family: Intel® Pentium® 4, Processor frequency: 3.4 GHz. Internal memory: 1 GB. HDD interface: SCSI, Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.