location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6670dn 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6670dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5152B010 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS LBP6670dn 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 150 sheets
  • - Internal memory: 512 MB
Long product name Canon i-SENSYS LBP6670dn 600 x 600 DPI A4 :
The short editorial description of Canon i-SENSYS LBP6670dn 600 x 600 DPI A4

LBP6670dn, 1200 x 1200 dpi, 512 RAM, PCL5e/6, USB 2.0 x1, Ethernet, 12.4 kg
More>>>
Canon i-SENSYS LBP6670dn 600 x 600 DPI A4:
The official marketing text of Canon i-SENSYS LBP6670dn 600 x 600 DPI A4 as supplied by the manufacturer

Detailed Features
Be more productive

Ideal for maximising productivity within busy workgroups, the stylish i-SENSYS LBP6670dn is compact enough to sit on the desktop. Users have the convenience of a mono laser printer close-by that delivers professional quality documents quickly – at a speedy 33 pages per minute. There’s no time lost waiting for documents either, with a fast First Print Out Time of just 6 seconds or less.
High quality laser printing

Give your business documents extra impact with crisp, black text and clear, bold graphics. With a print resolution up to 1200 x 1200 dpi the i-SENSYS LBP6670dn ensures the highest quality finish for all of your work. With 512MB of memory as standard, the printer is equipped to meet the demands of network printing, as well as printing large, complex documents and graphics in fine detail.
Easy to use

Simple to use, even for inexperienced users, the printer has an intuitive 5-line LCD display that makes it easy to setup and navigate between settings.
Seamless network integration

i-SENSYS LBP6670dn makes it quick and easy to share printing across the network. It has Gigabit Ethernet connectivity built-in, to handle demanding workloads quickly, without affecting network performance. It also supports the industry standard PCL5e/6 and optional Adobe® PostScript printing, for seamless integration into your existing print workflows.
Save energy and cut costs

Cut paper costs and reduce wastage with automatic double-sided printing. A range of energy-saving features also helps you reduce running expenses. i-SENSYS LBP6670dn is Energy Star certified, consuming just 1.0 watts in sleep mode. With a low Typical Energy Consumption (TEC) figure of 1.3 kWh it is one of the most efficient printers in its class.
Trouble-free maintenance

For maximum uptime with minimum maintenance the printer has a cost-effective All-in-One cartridge – containing toner, drum and cleaning units. The cartridge is easily replaced in seconds, leaving no mess. Use an Authentic Canon Laser Cartridge and you can be sure of continuous high quality output.

Short summary description Canon i-SENSYS LBP6670dn 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP6670dn 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6670dn, Laser, 600 x 600 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP6670dn 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP6670dn 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6670dn. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
28 s
Time to first page (black, normal)
7 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
2
Page description languages *
PCL 5e, PCL 6, UFRII
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
512 MB
Performance
Built-in processor
No
Sound pressure level (printing)
54.2 dB
Design
Product color *
White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
560 W
Power consumption (standby)
14 W
Power consumption (PowerSave)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.7" (400 mm)
Depth
14.8" (376 mm)
Height
11.4" (289 mm)
Weight
27.3 lbs (12.4 kg)
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:09:13
Uk has collected 6 expert reviews for Canon i-SENSYS LBP6670dn 600 x 600 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2014-07-11 01:17:26
The Canon i-SENSYS LBP6670dn is a monochrome single-function laser printer designed for companies with monthly printing needs of 750 to 3,000 pages. It features duplex and network connectivity and Canon describes it as being compact, fast and quiet. De...
Good Cost per page: 1.4p, Duplex, Fast printing, Good print quality, Responsive, Inaudible when idle, PCL5/6 and optional PostScript, Network compatibility...
Bad Power use in panel sleep mode: 12 W, Loud when printing, No touchscreen, Small monochrome display, No WiFi, No card readers, No wireless mobile printing...
Bottom line The Canon LBP6670dn doesn't do a lot of things, but it does them well. It makes quality prints quickly at low toner costs—what more could you ask for, when that's all you're asking for?...
80%
pcmag.com
Updated:
2013-06-12 10:09:11
Similar to the point of seeming nearly identical to the Canon imageClass LBP6650dn ($400 street, 3.5 stars)—the printer it's in the process of replacing in Canon's mono laser line—the Canon imageClass LBP6670dn ($399 direct) offers essentially the same sp...
Good Fast. Ethernet. Built-in duplexer and 300-sheet capacity standard, with 800-sheet maximum.
Bad Relatively high cost per page. Need to manually enable network settings before installing on a network...
Bottom line The Canon imageClass LBP6670dn monochrome laser printer is a good fit for a small office, with more than acceptable output quality, fast speed, and reasonably capable paper handling...
70%
pcworld.com_techhive.com
Updated:
2013-10-14 01:21:43
With the $400 Canon ImageClass LBP6670dn monochrome laser, you get efficient and crisp monochrome text output. It's easy to use, sturdily constructed, and very fast. Toner costs are well above the norm, unfortunately. Also, photos at standard settings are...
Good Fast output speeds, Good paper handling...
Bad Pricey toner...
Bottom line A small- to medium-sized workgroup will enjoy this printer's capabilities, but the ongoing toner costs are dear...
60%