location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x3500 M4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7383J2G show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:13:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 Family E5-2680 2.7 GHz
  • - 8 GB 1333 MHz DDR3-SDRAM 1 x 8
  • - DVD-ROM
  • - Tower (5U) 900 W
Guarantee: 3-year
Long product name IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W :
The short editorial description of IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W

x3500 M4, Xeon 8C E5-2680 130W 2.7GHz/1600MHz/20MB, 1x8GB, O/Bay HS 2.5in SATA/SAS, SR M5110, DVD-ROM, 900W p/s, Tower
More>>>
Short summary description IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W:
This short summary of the IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM System x x3500 M4, 2.7 GHz, E5-2680, 8 GB, DDR3-SDRAM, 900 W, Tower (5U)

Long summary description IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W:
This is an auto-generated long summary of IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W based on the first three specs of the first five spec groups.

IBM System x x3500 M4. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.7 GHz, Processor model: E5-2680. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Source Testseek summary Average rating
Reviews
Updated:
2015-07-04 05:37:54
Uk has collected 2 expert reviews for IBM System x x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2680 2.7 GHz 8 GB DDR3-SDRAM 900 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
IBM

IBM System x USB Memory Key for VMWARE ESXi 5.1 server
(show image)
41Y8311 USB Memory Key for VMWARE ESXi 5.1 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM System x USB Memory Key for VMware ESXi 5.0 Update 1 server
(show image)
41Y8307 USB Memory Key for VMware ESXi 5.0 Update 1 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM System x Blank USB Memory Key for VMWare server
(show image)
41Y8298 System x Blank USB Memory Key for VMWare 0.00
(excl. VAT)
0 (incl. VAT)