location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer Panasonic BD-R media 50GB (100 pcs)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5129569
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946520476
Category:
These are blank Blu-Ray Discs (BDs) onto which you can store data e.g. films.
Blank Blu-Ray Discs Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s) :
The short editorial description of Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s)

Discproducer Panasonic BD-R media 50GB (100 pcs)
More>>>
Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s):
The official marketing text of Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s) as supplied by the manufacturer

Due to Panasonic’s advanced phase change recording technology, the Archival Grade discs have an expected archival life of more than 50 years at a room temperature of 77°F and a relative humidity of 80%. The high durability of Panasonic Blu-ray Discs has been verified by TÜV Rheinland, the world- famous quality and safety certification institution. All archival discs will be inspected and certified to keep the professional quality, ensuring further enhanced durability.

All Archival discs adopt “Tough Coating”, a double protective layer with hard coat and cover layers for added durability and high elasticity. The new hard coat is designed with a harder material that is more resistant to scratches and fingerprints and offers superior repellency against water and oil. The elastic cover layer material protects against pressure marks. With this optimally balanced “Tough Coating,” the new discs offer greater reliability and easier handling under various conditions for professional use.

Short summary description Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s):
This short summary of the Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 5129569, 50 GB, BD-R, 1 pc(s)

Long summary description Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s):
This is an auto-generated long summary of Epson 5129569 blank Blu-Ray disc BD-R 50 GB 1 pc(s) based on the first three specs of the first five spec groups.

Epson 5129569. Type: BD-R, Native capacity: 50 GB, Optical disc diameter: 120 mm. Quantity per pack: 1 pc(s), Package width: 1.97" (50 mm), Package depth: 4.72" (120 mm)

Features
Type *
BD-R
Native capacity *
50 GB
Optical disc diameter
120 mm
Country of origin
Netherlands
Packaging data
Quantity per pack *
1 pc(s)
Package width
1.97" (50 mm)
Package depth
4.72" (120 mm)
Package height
4.72" (120 mm)
Package weight
0.0176 oz (0.5 g)