location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3000-L607 graphics card NVIDIA GeForce 605 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3000-L607
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3000-L607 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 07:07:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Fujitsu S26361-F3000-L607 graphics card NVIDIA GeForce 605 1 GB GDDR3:
This short summary of the Fujitsu S26361-F3000-L607 graphics card NVIDIA GeForce 605 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3000-L607, GeForce 605, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Fujitsu S26361-F3000-L607 graphics card NVIDIA GeForce 605 1 GB GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F3000-L607 graphics card NVIDIA GeForce 605 1 GB GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F3000-L607. Graphics processor family: NVIDIA, Graphics processor: GeForce 605, Processor frequency: 520 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 605
Processor frequency *
520 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum displays per videocard
2
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
DisplayPorts quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.2
HDCP
Yes
Design
Cooling type *
Passive
Number of slots
1
Certification
CE, FCC Class B, EN55022, EN55024, EN60950
Power
Power consumption (typical) *
6 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Weight & dimensions
Depth
5.71" (145 mm)
Width
2.56" (65 mm)
Other features
HDMI
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)