location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3000-L605
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3000-L605
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:27:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce 605 1 GB
  • - 2560 x 1600 pixels 800 MHz PCI Express x16
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11
  • - 23 W
Long product name Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB :
The short editorial description of Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB

GeForce 605 1GB LP, 520 MHz, 2560 x 1600 px max., PCI Express x16, DVI-I, DisplayPort
More>>>
Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB:
The official marketing text of Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB as supplied by the manufacturer

DX11 gaming support with entry level performance. 2D and 3D office text and graphics display applications, TV projector, and beamer presentation, Hardware prepared for picture and video recording and editing for i.e. Internet presentations. HDTV-Displaying of HDCP encrypted videos in full resolution. The board features a DisplayPort interface and is capable of high resolutions up to 2560x1600.

Short summary description Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB:
This short summary of the Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3000-L605, GeForce 605, 1 GB, 800 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB:
This is an auto-generated long summary of Fujitsu S26361-F3000-L605 graphics card NVIDIA GeForce 605 1 GB based on the first three specs of the first five spec groups.

Fujitsu S26361-F3000-L605. Graphics processor family: NVIDIA, Graphics processor: GeForce 605, Processor frequency: 520 MHz. Discrete graphics card memory: 1 GB, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
No
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 605
Processor frequency *
520 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Maximum displays per videocard
2
FireStream
No
Memory
Discrete graphics card memory *
1 GB
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Ports & interfaces
DisplayPorts quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Certification
CE, FCC Cl.B, EN55022, EN55024, EN60950
Power
Power consumption (typical) *
23 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Pro, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Length
5.71" (145 mm)
Height
2.56" (65 mm)
Country Distributor
United Kingdom 1 distributor(s)