location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W20000 data projector 1200 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W20000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.0AH77.B9E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ W20000 data projector 1200 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - DLP 1200 ANSI lumens
  • - Lamp 2000 h
  • - Screen size compatibility: 35/300
  • - 340 W
Long product name BenQ W20000 data projector 1200 ANSI lumens DLP :
The short editorial description of BenQ W20000 data projector 1200 ANSI lumens DLP

W20000 DLP Projector
More>>>
BenQ W20000 data projector 1200 ANSI lumens DLP:
The official marketing text of BenQ W20000 data projector 1200 ANSI lumens DLP as supplied by the manufacturer

Ultra High Contrast for Cinema Class Performance

Turn it on and your home becomes a cinema.

Most home projectors can’t give a crisp image when the scene turns overly dark or overly bright. That’s because they have a limited contrast ratio. The BenQ W5000 & W20000 is different. Built to deliver ultra-high contrast, this projector allows you to see visuals on-screen just as you would see them in real life. Because connoisseurs know the difference, this projector is built to world-class specifications.

Because Enjoyment Matters.

The BenQ W5000 & W20000 with Senseye technology brings you the best picture quality in 1080p Full HD, ultra-high contrast ratio, smooth video stream performance and HQV (Hollywood Quality Video) that renders standard definition material in Full HD-like video quality, and much more.

Contrast Enhancement

A Unique, Two-Step Image Enhancement Process: BenQ’s Dual Iris Technology.

When you are watching a really great movie, there are certain times when high contrast ratio can make all the difference, places like: the darkest reaches of outer-space, the skies high above the battlefield, a haunted house or inside an Egyptian pyramid. With high contrast ratio, everything is clear. You can see all of the details. Without it, you’re just in the dark.

In order to provide you with the most detailed image possible, the BenQ W20000 enhances image contrast via its Dual Iris technology so that bright images become brighter and dark images become darker -- both with more detail and refined gradients between them. High contrast ratio means a higher level of viewing enjoyment. Here’s how dual iris technology works:


Step One: Advanced Continuous Electronic Iris – An Electronic Iris with Different Preset Modes.

For optimal viewing, the BenQ W20000 comes with 4 viewing modes (Cinema, Dynamic, Standard, and Photo) that you can select, plus 3 memory slots that you can calibrate to your own preferred settings.

The advanced continuous electronic iris works like your own eye. It widens and narrows, letting out as much light as necessary to match the selected contrast range.

Step Two: DynamicBlack™

Together with Texas Instruments’ DynamicBlack™, BenQ contrast technology provides a second level of Iris control that enhances contrast based on the exact image being shown. Darkened scenes? No problem. DynamicBlack™ digitally examines source video to determine the appropriate iris aperture for the level of light present in a given scene and open and close the projector iris accordingly. When it’s darker, the iris closes to boost contrast. When it’s lighter, the iris will open. So, you’ll see everything.

Colour Enhancement

Enjoy True Colours, Even the Subtlest Hues.

We built this projector for AV Connoisseurs. Through our partnership with Texas Instruments and Philips, we have created the truest colours and best viewing experience possible.

BrilliantColor™ Performance

BenQ’s high-speed, 7-segment color wheel delivers the best balance between optimal brightness and colour, while BrilliantColor™ technology boosts mid-tone colours to increase overall brightness to produce a more life-like picture.

VIDI Lighting Technology Adjusts Light More Effectively.

Traditional projectors are weak on color performance for red & blue. Not so for the BenQ W20000. It uses the VIDI technology to produce more brightness by delivering more lumens on screen than competing systems and normal lamps. It also increases brightness by 15% for red & blue. With VIDI lighting, we can boost specific colors in different application modes for a stunning picture.

Full 4:4:4 Colour Sampling. No Compression on the Video Source.

BenQ achieves greater colour accuracy by handling each colour signal in the video input individually, applying its brightness value directly in rendering the video. In contrast, regular projectors use a sampling process, which inevitably results in a loss of information about specific colour signals and colour distortion in the final projection image.

Clarity Enhancement

The BenQ W20000 Can Project Standard Definition Video in Full HD Clarity.

When you want to view images that are below the 1080p HD standard – such as analog, 480i, 480p, 720i or 720p, our projector converts this content to deliver Full HD-like performance, ensuring that you get the best viewing experience possible.
Motion Optimization

An Ultra Smooth Video Stream Elimates ‘Jaggies’

Regular projectors show blurs along edges, called ‘jaggies ’, that lay along the angles of moving objects. BenQ’s advanced filtering technology can effectively handle this annoying artifact, even those lying at shallow angles of 5° to 7°. Regular filtering technology can only adjust angles larger than 30° to 45°.

Thoughtful Design Superior Connectivity

Every Detail Considered

Superior Connectivity

The W20000 is thoughtfully designed with two HDMI slots so that you won’t have to swap cables each time you want to view digital content from a second source. When your movie is over, and you and your guests want to view something else, the transition from one enjoyment to the next will be effortless.

Short summary description BenQ W20000 data projector 1200 ANSI lumens DLP:
This short summary of the BenQ W20000 data projector 1200 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W20000, 1200 ANSI lumens, DLP, 35/300, 15 - 75 kHz, 50 - 85 Hz, Lamp

Long summary description BenQ W20000 data projector 1200 ANSI lumens DLP:
This is an auto-generated long summary of BenQ W20000 data projector 1200 ANSI lumens DLP based on the first three specs of the first five spec groups.

BenQ W20000. Projector brightness: 1200 ANSI lumens, Projection technology: DLP, Screen size compatibility: 35/300. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Zoom ratio: 1.2:1. Serial interface type: RS-232. Noise level: 28 dB

Projector
Screen size compatibility *
35/300
Projector brightness *
1200 ANSI lumens
Projection technology *
DLP
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
200 W
Lens system
Zoom ratio
1.2:1
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
5
HDMI ports quantity *
2
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
3
Features
Noise level *
28 dB
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
340 W
Weight & dimensions
Weight *
21.2 lbs (9.6 kg)
Packaging content
Handheld remote control *
Yes
Cables included
Component
Other features
Dimensions (WxDxH)
19.4 x 7.09 x 16.5" (492 x 180 x 420 mm)
Power requirements
100 - 240 V AC, 50 - 60 Hz
Lens system
F=2.4-2.7; f=38.9mm
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:48:24
Uk has collected 8 expert reviews for BenQ W20000 data projector 1200 ANSI lumens DLP and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:14:50
As BenQs flagship projector, the W20000 excels for movie watching, with high brightness and great contrast. Its massive and the fan is a little noisy, but it is a good package.
Good Stunning picture quality, good brightness levels...
Bad Huge, heavy, noisy fan The Final Word As BenQs flagship projector, the W20000 excels for movie watching, with high brightness and great contrast. Its massive and the fan is a little noisy, but it is a good package.
Bottom line As BenQs flagship projector, the W20000 excels for movie watching, with high brightness and great contrast. Its massive and the fan is a little noisy, but it is a good package.
80%
soundandvision.com
Updated:
2011-08-10 01:48:18
Excellent HD video processing , Impressive calibration options and color management , Middling dynamic-iris implementation , Inconvenient onscreen menus for calibration. I had the chance to review and live with BenQ’s spectacular 1080p DLP projecto...
0%
projectorreviews.com
Updated:
2011-08-10 01:48:19
Editors note: As is usual, this review of the BenQ W20000 home theater projector has just been posted, more editing will be done, a few more images (mostly HDTV and sports) will be added, and there will be some minor additional commentary, over the...
Bottom line The BenQ W20000 1080p, home theater projector is a very good one, and a very good value for its current $4000 street price. It has a number of strengths, and not one really significant weakness to spoil your viewing pleasure. While it can be beat in a...
0%
projectorcentral.com
Updated:
2011-08-10 01:48:20
The BenQ W20000 offers most of the performance of higher-end models without the bank-breaking price tag. This bright, high contrast projector combines accurate color with deep blacks, sparkling highlights, and quiet operation with a very sharp image a...
100%
trustedreviews.com
Updated:
2011-08-10 01:48:22
As you might guess from the 20,000 part of its name, BenQ's W20000 DLP projector is very much a flagship product. Which inevitably raises hopes that it will be the product that kicks BenQ's current projection range up from its usually ‘good' level to some...
70%
Country Distributor
United Kingdom 1 distributor(s)