location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unicol Column

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unicol Check ‘Unicol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Column
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2000 show
Show alternative article codes used in the online market place
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Unicol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unicol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 09:27:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Unicol Column
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Column Silver
  • - Cable management
  • - 1 pc(s)
Long product name Unicol Column :
The short editorial description of Unicol Column

Column, 2m, Silver
More>>>
Short summary description Unicol Column:
This short summary of the Unicol Column data-sheet is auto-generated and uses the product title and the first six key specs.

Unicol Column, Column, Silver, Floor/wall, 4.41 lbs (2 kg), 78.7" (2000 mm), 2" (5.08 cm)

Long summary description Unicol Column:
This is an auto-generated long summary of Unicol Column based on the first three specs of the first five spec groups.

Unicol Column. Product type: Column, Product color: Silver, Mounting type: Floor/wall. Weight: 4.41 lbs (2 kg), Width: 78.7" (2000 mm), Diameter: 2" (5.08 cm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Unicol

Unicol GCPS monitor mount accessory
(show image)
GCPS GCPS 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol GCPD monitor mount accessory
(show image)
GCPD GCPD 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol CP1EB monitor mount accessory
(show image)
CP1EB CP1EB 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AP8 monitor mount accessory
(show image)
AP8 AP8 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)