location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 600EX-RT Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 600EX-RT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5296B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999786100
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2018 09:04:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlite 600EX-RT Black :
The short editorial description of Canon Speedlite 600EX-RT Black

Speedlite 600EX-RT, 20-200mm, 1.8ms, 425g, Black
More>>>
Canon Speedlite 600EX-RT Black:
The official marketing text of Canon Speedlite 600EX-RT Black as supplied by the manufacturer

Features Highlight
- Maximum Guide No. 60 (meter; ISO 100; 200mm)
- Flash coverage from 20mm to 200mm
- Supports E-TTL II / E-TTL / TTL autoflash, Flash External Metering, Manual Flash and Stroboscopic Flash
- Supports Color Filter (Included) for optimizing color balance in tungsten light environment
- Silent recycling with new optional fully recharged beep sound
- Integrated with radio transmission wireless flash control with a transmission distance of 30m and provides 15-channels with 10000 radio transmission ID to avoid interference
- Supports Linked shooting and remote release function
- Dot-Matrix LCD panel to display more flash settings information
- AF-Assist Beam compatible with EOS-1D X and EOS 5D Mark III 61-point AF system
- High Strength Metal mounting foot
- Improved quick locking mechanism with “dust wipe mechanism” and “variable contact pressure” design
- Dust and water resistance

The flagship professional Speedlite 600EX-RT with integrated 2.4GHz radio transmission wireless flash control, effectively avoid interference due to reception angles or obstacles, and increase the flexibility of multi-flash wireless photography. It offers a flash coverage from lens focal length 20mm to 200mm with a maximum Guide No. reaching 60 (meter; ISO 100; 200mm). Featuring a dot-matrix LCD panel for more flash settings information display and a dust and water resistance system equivalent to EOS-1D series cameras, Speedlite 600EX-RT empowers professional photographers with improved shooting reliability.

Short summary description Canon Speedlite 600EX-RT Black:
This short summary of the Canon Speedlite 600EX-RT Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 600EX-RT, 3.3 s, 15 oz (425 g)

Long summary description Canon Speedlite 600EX-RT Black:
This is an auto-generated long summary of Canon Speedlite 600EX-RT Black based on the first three specs of the first five spec groups.

Canon Speedlite 600EX-RT. Product color: Black, Approximate recycling time: 3.3 s, Camera brands compatibility: Canon. Battery type: AA. Weight: 15 oz (425 g), Width: 3.14" (79.7 mm), Depth: 4.94" (125.4 mm)

Features
Product color *
Black
Approximate recycling time *
3.3 s
Shooting distance
30 m
Approx. number of flashes
100 - 700
Guide number (ISO 100, set at 35mm zoom)
2362.2" (60 m)
Auto Focus (AF) assist beam
Yes
Brand specific flash systems
E-TTL I (Canon), E-TTL II (Canon), TTL
Focal length range
20 - 200 mm
Features
Camera brands compatibility *
Canon
Power
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Width
3.14" (79.7 mm)
Depth
4.94" (125.4 mm)
Height
5.63" (142.9 mm)
Weight *
15 oz (425 g)
Source Testseek summary Average rating
Reviews
Updated:
2013-06-14 13:30:50
Uk has collected 11 expert reviews for Canon Speedlite 600EX-RT Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
layersmagazine.com
Updated:
2013-06-14 13:30:48
New Flagship Flash and Transmitter Changes the Game It’s an exciting time for the Canon Speedlite community. Canon’s new radio-enabled 600EX-RT Speedlite and companion ST-E3-RT radio transmitter are a quantum leap forward in wireless E-TTL handheld fl...
Good Built-in wireless radio; increased zoom; improved interface...
Bad ST-E3 lacks AF Assist Beam and optical wireless Share & EnjoyShareTweet Author: Michael Corsentino...
50%
Kenrockwell.com
Updated:
2014-02-26 01:07:48
Canon 600EX-RTSpeedlite Flash (2012-today)© 2014 KenRockwell.com. All rights reserved. Canon 600EX RT (18.7 oz./529g with 4-AA cells, 2.5 second measured recycle time, measured ISO 100 guide number of 29 meters/95 feet at 35mm...
0%
shutterbug.com
Updated:
2014-11-15 01:18:52
The Canon Speedlite 600EX-RT flash represents a significant new release for Canon photographers, most specifically for those using off-camera flash. A very capable and reliable flash on its own, its real forte is when used as the heart of a radio-controll...
0%
digital-photography-school.com
Updated:
2014-11-15 01:18:53
As Canon continues to expand the Speedlite family, more photographers struggle to know which flash to buy.So let’s take a quick run through the current Speedlite lineup, from low end to high end, to see if we can determine which flash is right for you...
0%
The-digital-picture.com
Updated:
2018-05-27 03:56:33
Daunted, where do I start? How about the owner's manual? Opening up the 600EX-RT owner's manual PDF foreshadows the incredible functionality this flash has to offer. It is a whopping 372 pages long – only 64 pages shy of the huge owner's manual for Canon'...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)