location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5520-202G16Mi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AJ80X.236
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB
  • - NVIDIA GeForce 7000
  • - Windows Vista Home Premium
Long product name Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium :
The short editorial description of Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium

AMD Mobile Turion™ 64 X2 Dual-Core processor TL52 1.6GHz, Microsoft® Windows® Vista™ Home Premium, 15.4" TFT WXGA CrystalBrite, 2048MB DDR II RAM (2x 1024), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11b/g, NVIDIA® GeForce® 7000 shared (up to 896MB TurboCache), 0.3MP CrystalEye, 5-in-1 card reader
More>>>
Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium:
The official marketing text of Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium as supplied by the manufacturer

The new Acer Aspire 5520 model combines style and power featuring the groundbreaking Gemstone design and the latest Mobile AMD Turion™ 64 X2 Dual Core processors in a 15,4 " widescreen notebook offering full entertainment and multimedia for advanced home users.

Performance and design
Eye-catching and powerful, the Aspire 5520 is the perfect entertainment tool. The new Acer Gemstone design is reflecting the latest design trends while the rich features of the Aspire 5520 will satisfy all your multimedia needs. Equipped with the powerful AMD Turion™ 64 X2 Dual Core processor and a choice between shared graphics or the latest NVidia graphic cards with up to 512MB of dedicated VRAM you will have all the power you need for your multimedia and entertainment demands.

Complete entertainment
The stylish and elegant Aspire 5520 features the brilliant 15.4” WXGA CrystalBrite display combined with the latest entertainment technology to offer a stunning and complete multimedia experience in a notebook. The Dolby® certified surround sound system provides superb audio while the Acer Arcade software suite is an intuitive set of programs that will enable you to organise your pictures, edit movies, burn CD's or DVD's and much more.

Short summary description Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium:
This short summary of the Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5520-202G16Mi, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 5520-202G16Mi 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5520-202G16Mi. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 7000. Operating system installed: Windows Vista Home Premium. Weight: 6.06 lbs (2.75 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display brightness
220 cd/m²
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
NVIDIA GeForce 7000
Discrete graphics card *
Yes
Maximum graphics card memory
0.896 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
14.4" (366 mm)
Depth
10.8" (274 mm)
Height
1.69" (43 mm)
Weight *
6.06 lbs (2.75 kg)
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
Yes
Dimensions (WxDxH)
14.4 x 10.8 x 1.69" (366 x 274 x 43 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92