HP logo

HP A4500CL Medical Archive Combo Node Local storage

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
37793
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
standard statement: The first yearincludes both HW and SW support to reflect the total solution value of the HP Medical Archive Solution. This includes 9 x 5 coverage, as well as 4 hour response for HW related calls and 2 hour response for SW related calls. It also includes HP SW Upgrade Install Service that ensures required SW updates are properly installed. (Included with every MAS product)
Long product name HP A4500CL Medical Archive Combo Node Local storage:

HP A4500CL Medical Archive Combo Node

HP A4500CL Medical Archive Combo Node Local storage:

HP StorageWorks Medical Archive Solution (MAS) uses computing grid-based software to implement an Information Lifecycle Management (ILM) solution for secure and reliable storage and transmission of medical imaging data. It addresses the scalability and economical challenges of long-term archiving plus rapid access to medical imaging information regardless of the size of the organization. It includes technology refreshes and meets mission critical requirements for ubiquitous access, data protection and business continuity. HP MAS aligns with the design principles of the adaptive enterprise by reducing the number of storage silos across your IT environment and enables access to the patient information when you need it. Standardization (Use of industry -standard interfaces, platforms and software) provides a cost effective storage solution that supports your long-term archival requirements. Modularization (Grid architecture) enables easy expansion with new nodes, technology, etc.

Features

Short summary description HP A4500CL Medical Archive Combo Node Local storage:

HP A4500CL Medical Archive Combo Node, Local storage

Long summary description HP A4500CL Medical Archive Combo Node Local storage:

HP A4500CL Medical Archive Combo Node. Type: Local storage

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.