location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Capacity Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
592-10225
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:42:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Standard Yield
  • - Brand compatibility: DELL
  • - 1 pc(s)
Long product name DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow :
The short editorial description of DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Standard Capacity Ink Cartridge
More>>>
DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official marketing text of DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer

If you like to print in color then the standard capacity color cartridge is a most inexpensive solution. If you are looking for the most cost effective color ink cartridge, pay just a little more for more than twice the number of prints.

Short summary description DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 592-10225, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

DELL 592-10225. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Dell 966, 968, 968w
Quantity per pack *
1 pc(s)
Features
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
DELL
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL 592-10225 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
Disclaimer

Actual configuration might differ from illustration