location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E450 toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E450 Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E450H31E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646258371 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark E450 toner cartridge Original :
The short editorial description of Lexmark E450 toner cartridge Original

E450 Toner Cartridge
More>>>
Lexmark E450 toner cartridge Original:
The official marketing text of Lexmark E450 toner cartridge Original as supplied by the manufacturer

Average Cartridge Yield 11,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Short summary description Lexmark E450 toner cartridge Original:
This short summary of the Lexmark E450 toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E450 Toner Cartridge, 11000 pages

Long summary description Lexmark E450 toner cartridge Original:
This is an auto-generated long summary of Lexmark E450 toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark E450 Toner Cartridge. Black toner page yield: 11000 pages

Features
Compatibility *
Lexmark E450dn
Black toner page yield *
11000 pages
Type *
Original
Weight & dimensions
Weight
4.61 oz (130.7 g)
Other features
Color
No
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM Black Laser Toner - Lexmark E450H21E - For Lexmark E 450 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark E450H21E - For Lexmark E 450 toner cartridge 1 pc(s)
(show image)
66027DK Black Laser Toner - Lexmark E450H21E - For Lexmark E 450 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)