location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson photo quality inkjet paper printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Quality Ink Jet Paper, DIN A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041061BA
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2023 10:53:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson photo quality inkjet paper printing paper :
The short editorial description of Epson photo quality inkjet paper printing paper

photo quality inkjet paper A4, 100 sheets
More>>>
Epson photo quality inkjet paper printing paper:
The official marketing text of Epson photo quality inkjet paper printing paper as supplied by the manufacturer

This crisp white matte 102g/m² paper optimises the resolution output for PhotoReal® quality colour printing, up to 1440dpi. Superb for high quality colour business graphics, flyers and posters.

Short summary description Epson photo quality inkjet paper printing paper:
This short summary of the Epson photo quality inkjet paper printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson photo quality inkjet paper, 8.66" (220 mm), 12.2" (310 mm), 0.787" (20 mm), 29.6 oz (840 g), 39.4" (100 cm), 47.2" (120 cm)

Long summary description Epson photo quality inkjet paper printing paper:
This is an auto-generated long summary of Epson photo quality inkjet paper printing paper based on the first three specs of the first five spec groups.

Epson photo quality inkjet paper. Package width: 8.66" (220 mm), Package depth: 12.2" (310 mm), Package height: 0.787" (20 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 48" (122 cm). Quantity per pallet: 960 pc(s), Package dimensions (WxDxH): 11.8 x 0.394 x 8.31" (300 x 10 x 211 mm), Media sheets per package: 100 sheets

Weight & dimensions
Package width
8.66" (220 mm)
Package depth
12.2" (310 mm)
Package height
0.787" (20 mm)
Package weight
29.6 oz (840 g)
Logistics data
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
48" (122 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
48" (122 cm)
Quantity per pallet (UK)
1200 pc(s)
Quantity per pallet layer
240 pc(s)
Logistics data
Quantity per pallet layer (UK)
300 pc(s)
Master (outer) case width
9.45" (240 mm)
Master (outer) case length
12.2" (310 mm)
Master (outer) case height
12" (305 mm)
Quantity per master (outer) case
20 pc(s)
Other features
Quantity per pallet
960 pc(s)
Package dimensions (WxDxH)
11.8 x 0.394 x 8.31" (300 x 10 x 211 mm)
Media sheets per package
100 sheets
Paper dimensions
102g/m²
Country of origin
Germany
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)