Canon logo

Canon PIXMA MX715 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106083
Info modified on:
07 Jul 2021, 14:49:46
Long product name Canon PIXMA MX715 Inkjet A4 9600 x 2400 DPI Wi-Fi:

PIXMA MX715, 12.5/9.5 ipm, 9600 x 2400, Print, Scan, Copy, Fax, ADF, Ethernet, USB 2.0, Wireless LAN, 11.7kg

Canon PIXMA MX715 Inkjet A4 9600 x 2400 DPI Wi-Fi:

- All-In-One with fax, Wi-Fi & Ethernet
- Stylish black design
- Dual Function panel
- 35-sheet Duplex ADF
- 5 Single Ink Tanks
- ISO ESAT 12.5 ipm mono/9.3 ipm colour
- Up to 9600 dpi
- ISO A4 Copy: 14 seconds
- Auto Duplex Print
- Scan to USB memory without a PC
- Quality, speed and functionality in one powerful All-In-One


Ideal for home and office
Wi-Fi and Ethernet connectivity make this stylish black All-In-One easy for everyone to share and print, scan, copy and fax from virtually anywhere in the home or office. Apple AirPrint support allows you to print directly from iPad and iPhone.

High-speed document handling
Large double-sided documents can be automatically scanned, copied or faxed with the fully integrated, 35-sheet Duplex Automatic Document Feeder (DADF). Scan and save to a ‘compact PDF' is ideal for archiving or emailing.

Impressive speeds
Enjoy print speeds of 12.5 ipm mono or 9.3 ipm colour. A photolab-quality 10x15 cm borderless photo is printed in approximately 20 seconds, while an A4 page copies in just 14 seconds. Quick Start means this All-In-One is ready to go seconds after switching on.

Easy to work with
A 6.2cm colour TFT display makes it easy to view selected functions and preview images. The Dual Function Panel features LED-lit dual purpose keys. These keys change appearance according to the mode selected, reducing the number of physical keys on the product.

Economical, single Ink tanks
For greater economy, the PIXMA MX715 has 5 single ink tanks. When a colour runs out, only this single tank needs replacing.

Go green and save
See how much paper and CO2 you save using the Auto Duplex Print feature that automatically prints both sides of the paper.

Superb photolab-quality
Canon's FINE technology, with minimum 1pl ink droplets, delivers up to 9600dpi print resolution for amazingly detailed colour photos and images.

Scan to USB or memory card
Using the USB and memory card port on the front, documents can be saved directly without the need to connect to a PC.

Short summary description Canon PIXMA MX715 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MX715, Inkjet, Color printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MX715 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MX715. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.