location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5in Mini HDMI to HDMI Adapter - 4K High Speed HDMI Adapter - 4K 30Hz Ultra HD High Speed HDMI Adapter - HDMI 1.4 - Gold Plated Connectors - UHD Mini HDMI Adapter 4K - Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDACFM5IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845861 show
Category: HDMI Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HIGH SPEED MINI HDMI ADAPTER: 5in Mini HDMI to HDMI Adapter supports 4K (3840x2160p, 30Hz / 4096x2160p, 24Hz), Full HD (1920x1080p, 120Hz), 10.2 Gbps bandwidth, wide aspect ratio, 8Ch Audio (5.1/7.1/DD+/Dolby TrueHD), 3D Video
  • - DURABLE AND COMPACT ADAPTER: Ultra HD high speed HDMI Adapter, fully molded with long lasting PVC mold for high strength and reliability; Small size (1.1"/28mm long) and light weight design; Ideal for Commercial environments
  • - QUALITY CONSTRUCTION: HDMI Converter w/ corrosion resistant gold-plated connectors, and superior EMI shielding with Al-Mylar foil and copper braid improve signal integrity and reliability, providing higher quality video and audio
  • - APPLICATIONS: This black HDMI adapter connects Mini HDMI (Type-C) devices such as tablets, laptops and cameras (DSLR/Video) to your HDMI (Type-A) TV/monitor/display/projector; Ideal for viewing on larger screens; Samsung/Son/Dell/LG
  • - SPECS: 5" (127mm) / Black / UHD / HDMI 1.4b / HDMI Male (HDMI Type-C/Mini) to HDMI Female (Type-A/Standard) / PVC Mold / Gold-plated connectors / ARC, Deep Color, HDCP 1.4, CEC / YCC601 Color / Supports HDMI 1.4 & earlier
Guarantee: Lifetime
Long product name StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black :
The short editorial description of StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black

StarTech.com StarTech.com 5in Mini HDMI to HDMI Adapter - 4K High Speed HDMI Adapter - 4K 30Hz Ultra HD High Speed HDMI Adapter - HDMI 1.4 - Gold Plated Connectors - UHD Mini HDMI Adapter 4K - Black (HDACFM)
More>>>
StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black:
The official marketing text of StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black as supplied by the manufacturer

Connect your portable HDMI® Mini-enabled devices to your HDMI TV or displayThe HDACFM5IN 5-inch HDMI® to HDMI Mini Cable adapter enables you to use a standard HDMI male-to-male cable to connect your portable HDMI Mini-enabled devices (e.g. digital camera) to most video displays.With a Standard HDMI female connector (type A) on one end and an HDMI Mini (type C) male connector on the other, you can easily make this conversion and connect to computer monitors, HDTV or HDMI-capable projectors virtually everywhere you go.The HDMI/HDMI Mini cable features high quality, gold-tipped connectors that ensure peak connectivity, and is backed by StarTech.com's Lifetime Warranty.The StarTech.com Advantage

Short summary description StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black:
This short summary of the StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HDACFM5IN, 5" (0.127 m), Mini HDMI, HDMI, 3D, 10.2 Gbit/s, Black

Long summary description StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black:
This is an auto-generated long summary of StarTech.com HDACFM5IN HDMI cable 5" (0.127 m) Mini HDMI Black based on the first three specs of the first five spec groups.

StarTech.com HDACFM5IN. Cable length: 5" (0.127 m), Connector 1: Mini HDMI, Connector 1 gender: Male, Connector 2: HDMI, Connector 2 gender: Female, Connector contacts plating: Gold, HDMI version: 1.4b, 3D, Data transfer rate: 10.2 Gbit/s, Audio Return Channel (ARC), Product color: Black

Features
Cable length *
5" (0.127 m)
Connector 1 *
Mini HDMI
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
HDMI version
1.4b
3D
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Dolby technologies
Dolby Digital Plus, Dolby TrueHD
Audio Return Channel (ARC)
Yes
HDMI Ethernet channel
Yes
HDCP
Yes
HDCP version
1.4
Data transfer rate
10.2 Gbit/s
Maximum refresh rate
120 Hz
AWG wire size
30
Features
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Cable shielding
Aluminum mylar foil
Plug and Play
Yes
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
0.705 oz (20 g)
Package width
7.87" (200 mm)
Package depth
5.91" (150 mm)
Package height
0.512" (13 mm)
Package weight
0.882 oz (25 g)
Technical details
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
11.8" (300 mm)
Master (outer) case length
15.7" (400 mm)
Master (outer) case height
11.8" (300 mm)
Quantity per master (outer) case
250 pc(s)
Brand Image Article code product Stock Price from
StarTech.com 4ft Retractable High Speed HDMI cable 48" (1.22 m) HDMI Type A (Standard) HDMI Type C (Mini) Black StarTech.com 4ft Retractable High Speed HDMI cable 48" (1.22 m) HDMI Type A (Standard) HDMI Type C (Mini) Black
(show image)
HDACRET4 4ft Retractable High Speed HDMI Cable -HDMI to HDMI Mini - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)