Siemens logo

Siemens OptiPoint 500 advance artic White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27933
Info modified on:
07 Mar 2024, 15:34:52
Long product name Siemens OptiPoint 500 advance artic White:

OptiPoint 500 Advance Artic

Siemens OptiPoint 500 advance artic White:

optiPoint 500 Family

Giving you a great choice of digital system telephones
With optiPoint 500 you have choices at every turn. The digital models – entry, economy, basic, standard and advance – present in each class all the performance capabilities of today's voice communication terminals: e.g. standard and advance offer full duplex voice quality in hands-free mode, standard USB interface, highest levels of convenience for greater efficiency and an up-to-date ergonomic design.

optiPoint 500 advance
Do you use the phone exten-sively and therefore demand top-level equipment? Then you should opt for optiPoint 500 advance. This modular solution for the highest level of communication demands has a backlit display. Two adapters and add-on equipment make you even more flexible. Specification:

-19 function keys.
-Hands-free – fully duplex with echo suppression.
-Backlit display.
-optiGuide navigation keys.
-Connection port for add-on equipment/two adapter.
-Headset port.
-USB interface.

Short summary description Siemens OptiPoint 500 advance artic White:

Siemens OptiPoint 500 advance artic, Speakerphone, White

Long summary description Siemens OptiPoint 500 advance artic White:

Siemens OptiPoint 500 advance artic. Speakerphone. Product color: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.