Siemens logo

Siemens OptiPoint 500 Entry mangan. Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29661
Info modified on:
04 Apr 2019, 08:25:51
Long product name Siemens OptiPoint 500 Entry mangan. Black:

OptiPoint 500 Entry mangan.

Siemens OptiPoint 500 Entry mangan. Black:

optiPoint 500 Family

Giving you a great choice of digital system telephones
With optiPoint 500 you have choices at every turn. The digital models – entry, economy, basic, standard and advance – present in each class all the performance capabilities of today's voice communication terminals: e.g. standard and advance offer full duplex voice quality in hands-free mode, standard USB interface, highest levels of convenience for greater efficiency and an up-to-date ergonomic design.

optiPoint 500 entry
You don't use the phone much, but nevertheless want to move into the world of digital telephony? Then optiPoint entry is the right one for you. Specification:

-8 function keys.
-Loudspeaker.

Short summary description Siemens OptiPoint 500 Entry mangan. Black:

Siemens OptiPoint 500 Entry mangan., Speakerphone, Black

Long summary description Siemens OptiPoint 500 Entry mangan. Black:

Siemens OptiPoint 500 Entry mangan.. Speakerphone. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.