location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-2180 dot matrix printer 480 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-2180
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C272023LA
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LQ-2180 dot matrix printer 480 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 480 cps
  • - 55 dB
  • - Buffer size: 64 KB
  • - 400000000 million characters
  • - 37 W
Guarantee: 12 month Epson replacement or repair warranty with optional 3 year extended warranty.
Long product name Epson LQ-2180 dot matrix printer 480 cps :
The short editorial description of Epson LQ-2180 dot matrix printer 480 cps

LQ-2180, 480 cps, 24 pins
More>>>
Epson LQ-2180 dot matrix printer 480 cps:
The official marketing text of Epson LQ-2180 dot matrix printer 480 cps as supplied by the manufacturer

Reliable and durable Epson 24 pin wide carriage impact printer

Fast, flexible and very reliable, the LQ-2180 is the ideal printing solution across a wide range of printing applications. Capable of printing in superdraft mode at speeds of up to 480cps the LQ-2180 makes light work of data processing tasks. Combined with the ability to handle up to 6 part forms with the choice of top, bottom and rear paper paths ensures maximum flexibility.

Key Features

-Three tractor positions as standard.
-No waste/zero tear-off forms paper handling.
-Top, Bottom, Front and Rear paper paths.
-8 Built-In Bar code fonts.
-Supports 38 NSLP character tables (NLSP version only).
-Bi-directional interface.
-Epson Type B Interface slot allows easy integration with a wide range of connectivity options.

Short summary description Epson LQ-2180 dot matrix printer 480 cps:
This short summary of the Epson LQ-2180 dot matrix printer 480 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-2180, 480 cps, PostNet, UPC-A, 64 KB, 55 dB, Bi-directional, 400000000 million characters

Long summary description Epson LQ-2180 dot matrix printer 480 cps:
This is an auto-generated long summary of Epson LQ-2180 dot matrix printer 480 cps based on the first three specs of the first five spec groups.

Epson LQ-2180. Maximum print speed: 480 cps, Built-in barcodes: PostNet, UPC-A. Buffer size: 64 KB, Sound pressure level (printing): 55 dB. Print direction: Bi-directional, Print head life: 400000000 million characters, Ribbon life: 8000000 million characters. Power consumption (typical): 37 W. Weight: 28.7 lbs (13 kg)

Printing
Color *
No
Maximum print speed *
480 cps
Built-in barcodes
PostNet, UPC-A
Features
Buffer size *
64 KB
Sound pressure level (printing) *
55 dB
Endurance
Print direction
Bi-directional
Print head life
400000000 million characters
Endurance
Ribbon life
8000000 million characters
Power
Power consumption (typical)
37 W
Weight & dimensions
Weight
28.7 lbs (13 kg)
Other features
Dimensions (WxDxH)
25.2 x 15.8 x 10.6" (639 x 402 x 268 mm)
Connectivity technology
Wired
Fonts included
Draft, Roman, Sans Serif
Technical details
Sustainability certificates
ENERGY STAR