location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PictureMate 100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C602004
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard: 1 Year Standard Warranty.
Optional: Extension to 3 Years.
Long product name Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI :
The short editorial description of Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI

PictureMate 100, 5760 x 1440dpi, 10 x 15cm
More>>>
Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI:
The official marketing text of Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI as supplied by the manufacturer

Stunning photos at your fingertips

The Epson PictureMate 100 printer is a personal photo printer designed to be simple and fun to use, producing high quality photos at home or on the move. It is the ideal solution for digital camera users who require photo lab quality 10x15cm photos - that are affordable and durable.

-Only 22p a photo with an Epson Picturepack.
-Exclusive Epson photographic pigment ink system.
-Preview your photos on a LCD viewer.
-Print Photos direct from Memory cards and Pictbridge.
-4 colour photo lab quality printing.

Short summary description Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI:
This short summary of the Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PictureMate 100, Color, 5760 x 1440 DPI, 4, LCD

Long summary description Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI:
This is an auto-generated long summary of Epson PictureMate 100 inkjet printer Color 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson PictureMate 100. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Display: LCD

Features
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Time to first page (color, normal)
91 s
Input & output capacity
Total input capacity *
20 sheets
Paper handling
Maximum print size
100 x 150 mm
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
No
Performance
Sound power level (printing)
45 dB
Design
Market positioning *
Home & office
Display
LCD
Design
Display diagonal
1.5"
Display resolution
521 x 218 pixels
Power
Power consumption (printing) *
13 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP Windows Me Windows 98 Windows 2000 Mac OS X
Minimum processor
Pentium 300MHz/PowerPC G3 233MHz
Minimum RAM
64 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
10.1" (256 mm)
Depth
6.06" (154 mm)
Height
6.42" (163 mm)
Weight
5.95 lbs (2.7 kg)
Other features
Dimensions (WxDxH)
10.1 x 6.06 x 6.42" (256 x 154 x 163 mm)
Print technology
Inkjet
Interface
USB 2.0
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:23:40
Uk has collected 10 expert reviews for Epson PictureMate 100 inkjet printer Colour 5760 x 1440 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-26 07:23:40
If you can get around the smaller screen and overall size of the printer, this certainly offers value for money...
Good Prints, memory card support, price...
Bad Small screen, on the large side...
Bottom line If you can get around the smaller screen and overall size of the printer, this certainly offers value for money...
0%
expertreviews.co.uk
Updated:
2011-09-26 07:23:40
Epsons original PictureMate was our favourite compact photo printer, but it was discontinued in favour of two new models. The PictureMate 500, reviewed in Whats New, Shopper October 2005, retains the originals six-colour inkjet engine, but a prev...
100%
pcadvisor.co.uk
Updated:
2011-09-26 07:23:40
Epson introduced its PictureMate range for 4x6 photo-sized printing over a year ago, and we had lots of praise for its tiny dimensions, sturdy carry handle and ease of use. The PictureMate 100 has lost some advanced features, but its even easier to...
Bottom line The Epson PictureMate 100 is a great entry-level photo printer thats well worth your consideration if youre on a tight budget. The results are great, its a sturdy build, and its versatile. Spencer Dalziel Lowest online price: £N/A...
80%
macworld.co.uk
Updated:
2011-09-26 07:23:40
Epson PictureMate 100The latest addition to Epson’s family of PictureMate compact printers, this PictureMate 100 is finished in white to match your iBook and iPod. It’s similar in most ways to its big brother the PictureMate 500, but with a fe...
Good Low cost; ease of use.
Bad Poor quality output; flimsy build quality.
Bottom line Overall this is a cheap and cheerful compact photo printer, but if you want top quality results we’d recommend going for one of the more expensive members of the PictureMate family...
50%
v3.co.uk
Updated:
2011-09-26 07:23:40
Cheap doesnt always mean nasty as Epsons latest photo printer proves...
100%
gadgetspeak.com
Updated:
2011-09-26 07:23:40
Why wait until you get back to base to print your digital images when there are portable photo printers around?...
88%
trustedreviews.com
Updated:
2011-09-26 07:23:40
Judging by the amount of television advertising devoted to personal photo printers, they are becoming very valuable products for their manufacturers. Epson now has one of these ‘photo lab' devices at well under £100, and so puts itself up against HP and L...
90%