location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9350A001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:40:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.3 MP CCD
  • - Image sensor size: 1/2.7"
  • - Optical zoom: 3x Digital zoom: 3.2x
  • - Built-in microphone
Long product name Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels :
The short editorial description of Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels

PowerShot A75, 3.2 Megapixel sensor, 3x optical zoom, 1.8" LCD monitor
More>>>
Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels:
The official marketing text of Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels as supplied by the manufacturer

Start me upEven though it contains a host of advanced technologies, the PowerShot A75 has been designed so first time users can switch on and start shooting for immediate, great results – straight out of the box. Yet for those that intuitively push the boundaries of their products, this 3.2 Megapixel camera comes packed with a host of features.Go furtherThe PowerShot A75 has a 3x optical zoom to close in on the action, giving photographers greater scope to get the composition just right. 13 versatile shooting modes are on board for you to experiment with – including a new 'Scene Mode' which gives access to special pre-programmed creative modes such as 'fireworks', 'foliage', 'beach' and 'snow'. The 9-point AiAF helps to ensure pictures are always perfectly focused, even when the subject is not centred.Movie modeTake up to 180 second movie clips, complete with sound recording and playback on the generous 1.8" LCD monitor. For very high definition playback on a TV, the camera can even record up to 30 second VGA clips.Behind the scenes

Every function on the PowerShot A75 works with you to help take great photos. Canon Visionary Technologies combine in the form of a superb quality lens, precision sensor and super fast processor to ensure accurate, high clarity image rendering. To speed up focusing and optimise exposures, the camera analyses the scene and makes setting adjustments even before the shutter release is pressed.

Print and share from home

A Print/Share button makes PC-less home printing to any Canon Direct Print or PictBridge compatible printer a breeze, and simplifies uploads to any Windows PC. When connected to a Canon Compact Photo Printer, the PowerShot A75 allows you to print a sequence of movie clip frames, and to produce your very own ID photos.Software

With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can arrange photo albums, crop photographs and adjust contrast and brightness with ease. Online sharing is simple with 100 MB free storage on CANON iMAGE GATEWAY.Optional Extras

An optional water-proof and shock-proof housing opens up a wide range of possibilities with protection against rain, snow, dust and water to a depth of 40m. Wide and tele converters broaden the focal range of your camera to give your images a whole new perspective. Fit the close-up lens and bring the tiny subjects of the macro world to life.

Short summary description Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels:
This short summary of the Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A75, 3.3 MP, 2048 x 1536 pixels, 1/2.7", CCD, 3x, 7.05 oz (200 g)

Long summary description Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels:
This is an auto-generated long summary of Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Canon PowerShot A75. Megapixel: 3.3 MP, Image sensor size: 1/2.7", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 3.2x. Display diagonal: 1.8". Weight: 7.05 oz (200 g)

Picture quality
Image sensor size *
1/2.7"
Megapixel *
3.3 MP
Sensor type *
CCD
Maximum image resolution *
2048 x 1536 pixels
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
3.2x
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Audio
Built-in microphone *
Yes
Display
Display *
LCD
Display diagonal *
1.8"
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC)
Camera
Self-timer delay *
2 s
Battery
Battery type
4x Size-AA Alkaline or NiMH Batteries
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Weight & dimensions
Weight
7.05 oz (200 g)
Packaging content
Bundled software
Browsing & Printing ZoomBrowser EX (PhotoRecord) / ImageBrowser Other PhotoStitch Drivers TWAIN (Windows 98 / 2000), WIA (Windows Me) Image Manipulation ArcSoft PhotoImpression, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
3.98 x 2.52 x 1.24" (101 x 64 x 31.5 mm)
Interface
USB
Data compression
Superfine, Fine, Normal
Camera shutter speed
15 – 1/2000
Photo mode
Auto, Program AE, Shutter priority AE, Aperture priority AE, Manual, Portrait, Landscape, Night Scene, Fast Shutter, Slow Shutter, Stitch Assist, Movie
Upgrade type
Update possible by the user.
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 / v10.2
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:52
Uk has collected 8 expert reviews for Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Zdnet.com.au
Updated:
2017-03-01 06:59:52
At 312 grams, the Canon PowerShot A75 is a bit large and chunky compared to many other 3.2-megapixel point-and-shoot cameras, but your hand fits comfortably around its handgrip. With an index finger resting on the shutter release or the concentrically...
0%
Cameras.co.uk
Updated:
2017-03-01 06:59:52
High quality digital camera. Easy to use, takes very good shots and has some extra features thrown in. Highly recommended.
80%
Neocamera.com
Updated:
2017-03-01 06:59:52
This digital camera is great because of its image quality, full set of manual controls and the best battery life in its class. Indeed, it produces good pictures with well saturated colors, good sharpness from corner to corner, little distortion and go...
60%
imaging-resource.com
Updated:
2017-03-01 06:59:52
The PowerShot A75 also debuts at $50 cheaper than its predecessor. Featuring a full 13 shooting modes, the Canon A75 offers not only manual and full-auto exposure control, but five preset capture modes, and six Scene modes to boot. The A75 has a maximum s...
0%
pcmag.com
Updated:
2017-03-01 06:59:52
Specs: Megapixels: 3.2, Included Memory Amount: 32 MB, Media Format: CompactFlash, Maximum Resolution: 2048 x 1536 pixels...
70%
steves-digicams.com
Updated:
2017-03-01 06:59:52
The 3.2 megapixel PowerShot A75 can capture images at resolutions of 2048x1536, 1600x1200, 1024x768, 640x480, and Postcard(1600x1200) which is a special 3:2 ratio mode for making 4x6 in. prints. Both the PowerShot A75 and the PowerShot A70 incorporate...
0%
Brand Image Article code product Stock Price from
Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver Canon PowerShot A75 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver
(show image)
9350A011AA/KIT2 PowerShot A75 0.00
(excl. VAT)
0 (incl. VAT)