HPE logo

HPE 500GB 6G SFF internal hard drive 7200 RPM 2.5" Serial ATA

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68195
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
SATA hard drives have a 1 year limited regardless of the period for the system in which they are installed.
Long product name HPE 500GB 6G SFF internal hard drive 7200 RPM 2.5" Serial ATA:

HP 500GB 6G SATA 7.2K rpm SFF (2.5-inch) SC Midline 1yr Warranty Hard Drive

Short summary description HPE 500GB 6G SFF internal hard drive 7200 RPM 2.5" Serial ATA:

HPE 500GB 6G SFF, 500 GB, 7200 RPM, 2.5", Serial ATA

Long summary description HPE 500GB 6G SFF internal hard drive 7200 RPM 2.5" Serial ATA:

HPE 500GB 6G SFF. HDD capacity: 500 GB, HDD speed: 7200 RPM, HDD size: 2.5", Interface: Serial ATA

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.