location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DUB-A2 network card 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUB-A2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUB-A2
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DUB-A2 network card 480 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI
  • - 480 Mbit/s
  • - Component for: PC
Guarantee: All D-Link products are covered by our 2 year ‘return to base’ warranty. The warranty period starts from the date of purchase, which is substantiated by providing proof of purchase.
Long product name D-Link DUB-A2 network card 480 Mbit/s :
The short editorial description of D-Link DUB-A2 network card 480 Mbit/s

DUB-A2, USB 2.0 PCI Card
More>>>
D-Link DUB-A2 network card 480 Mbit/s:
The official marketing text of D-Link DUB-A2 network card 480 Mbit/s as supplied by the manufacturer

The DUB-A2 USB card adds two USB 2.0 ports to your PC. If your PC doesn't have USB 2.0 ports, simply plug it into a PCI expansion slot inside your PC, and you'll have two super fast USB 2.0 ports. The new USB specification gives you transmission at up to 480Mbps. That's about 40 times faster than USB 1.1, the earlier USB specification.

Up to 480Mbps Transmission
Many USB 2.0 products are now beginning to be out in the market, so you'll need this card to get fast connection. The two ports provided let you plug to USB-supported devices and USB hubs.

The card supports low-speed 1.5Mbps devices, full-speed 12Mbps devices and high-speed 480Mbps. Each port on the card creates a bridge between the attached USB peripheral or USB hub and the host computer.

Backward Compatible
Each of the two ports transfers data at up to 480 Mbps. Both ports are backwards compatible with USB 1.1, so you can use all of your older USB devices as well as the new USB 2.0 products.

Plug-and-Play Installation
As a standard USB host controller, the card directly interfaces between the USB bus and the operating system. It is automatically configured by the O.S. and operates in accordance with EHCI specification.

Short summary description D-Link DUB-A2 network card 480 Mbit/s:
This short summary of the D-Link DUB-A2 network card 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DUB-A2, Wired, PCI, 480 Mbit/s

Long summary description D-Link DUB-A2 network card 480 Mbit/s:
This is an auto-generated long summary of D-Link DUB-A2 network card 480 Mbit/s based on the first three specs of the first five spec groups.

D-Link DUB-A2. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 480 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
480 Mbit/s
Design
Component for *
PC
Plug and Play
Yes
Design
Certification
FCC Class B CE Class B
System requirements
Compatible operating systems
Windows 98, 98SE, ME, 2000, XP
Other features
Compliance industry standards
USB 2.0
Supported data transfer rates
1.5, 12, 480Mbps
Ports quantity
2
Brand Image Article code product Stock Price from
D-Link DUB-E100 network card Ethernet 100 Mbit/s D-Link DUB-E100 network card Ethernet 100 Mbit/s
(show image)
DUB-E100 DUB-E100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)