location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 48port Cat5e Patch Panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48port Cat5e Patch Panel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21055-48
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2021 13:48:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC 48port Cat5e Patch Panel :
The short editorial description of APC 48port Cat5e Patch Panel

PATCH PANEL, CAT 5 ENHANCED, 48 PORT, RJ45 TO 110, 568 A & B COLOR CODED, 45 DEGREE ANGLED RJ45
More>>>
APC 48port Cat5e Patch Panel:
The official marketing text of APC 48port Cat5e Patch Panel as supplied by the manufacturer

Patch Panels, manufactured to industry standards, keep your Network up and running.

Short summary description APC 48port Cat5e Patch Panel:
This short summary of the APC 48port Cat5e Patch Panel data-sheet is auto-generated and uses the product title and the first six key specs.

APC 48port Cat5e Patch Panel, 22" (559 mm), 5.98" (152 mm), 4.02" (102 mm), 3.51 lbs (1.59 kg)

Long summary description APC 48port Cat5e Patch Panel:
This is an auto-generated long summary of APC 48port Cat5e Patch Panel based on the first three specs of the first five spec groups.

APC 48port Cat5e Patch Panel. Width: 22" (559 mm), Height: 5.98" (152 mm), Depth: 4.02" (102 mm)

Network
Ports quantity
48
Weight & dimensions
Width
22" (559 mm)
Weight & dimensions
Height
5.98" (152 mm)
Depth
4.02" (102 mm)
Weight
3.51 lbs (1.59 kg)