location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection V350 Photo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B185034
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 4800 x 9600 DPI
  • - Color scanning
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CCD
  • - USB port
  • - 20 W
Guarantee: 1 year standard. Optional extention to 3 years subject to availability.
Long product name Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI :
The short editorial description of Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI

Perfection V350 Photo, 4800dpi, USB 2.0
More>>>
Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI:
The official marketing text of Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI as supplied by the manufacturer

This slimline 4800dpi scanner is built to make high quality photo and film scanning easy. It's a great combination of power, simplicity and flexibility, and even has an Auto Film Loader for one-touch film scanning. With this scanner you can capture and copy photos, digitise analogue archives, and even revive old memories with colour restoration.

Short summary description Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI:
This short summary of the Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V350 Photo, 8.5 x 11.7" (216 x 297 mm), 4800 x 9600 DPI, 48 bit, 35 sec/page, Flatbed scanner, CCD

Long summary description Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI:
This is an auto-generated long summary of Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI based on the first three specs of the first five spec groups.

Epson Perfection V350 Photo. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 4800 x 9600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power consumption (typical): 20 W, Power consumption (standby): 4.1 W

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Optical scanning resolution *
4800 x 9600 DPI
Color scanning
Yes
Input color depth
48 bit
Film scanning
Yes
Grayscale levels
256
Optical density (Dmax)
3.2
Flatbed scan speed (b/w, A4)
35 sec/page
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
20 W
Power consumption (standby)
4.1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
-Microsoft Windows 98SE/Me/2000 Professional/ XP Home Edition/ XP Professional/ XP Professional x64 Edition. -Mac OS X 10.2.8 +
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
6.39 lbs (2.9 kg)
Other features
Dimensions (WxDxH)
11 x 16.9 x 2.87" (280 x 430 x 73 mm)
Film type
35 mm
Power requirements
100 - 240 V 50-60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:36:33
Uk has collected 6 expert reviews for Epson Perfection V350 Photo Flatbed scanner 4800 x 9600 DPI and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2011-08-10 02:36:30
An excellent balance of performance, features and image quality makes the V350 an amazingly flexible choice Given the prevalence of multifunction devices these days, you might think that manufacturers would be neglecting the flatbed scanner market. Ep...
83%
pcadvisor.co.uk
Updated:
2011-08-10 02:36:31
Canons £149 CanoScan 8600F and the £99 Epson Perfection V350 Photo provide excellent tools for creating high-quality scanned images, even from bad originals. Both of these flatbed models are worthwhile, but those seeking faster performance and gre...
Bottom line The 8600F is one-and-a-half times the cost of the V350, but its versatility, speed and software bundle just about merits the difference. However, the V350 is excellent value for money, and its film loader makes it a worthwhile alternative. Richard Jan...
90%
itreviews.com
Updated:
2011-08-10 02:36:33
flatbed scanner with clever 35mm film adapter: In an age when everything is digital, what do you do with all your old 35mm negatives, especially if the photos you originally printed of them have become damaged, lost or faded? Answer: you can either...
0%
pcauthority.com.au
Updated:
2011-11-04 14:24:20
An excellent balance of performance, features and image quality makes the V350 an amazingly flexible choice.
83%
pcmag.com
Updated:
2011-08-10 02:36:25
The Epson Perfection V350 Photo ($149.99 direct) may not achieve the scanning perfection its name implies, but it does a fine (though slow) job of scanning photo prints. It can handle general-purpose scanning and is clearly aimed at home use. One-tou...
Good Scans photographic prints reasonably well. Includes optical character-recognition software.
Bad Scans only two slides at a time. Autoloader for strip of film is slow.
Bottom line The Epson Perfection V350 Photo is an all-purpose scanner that does its best work with photographic prints. It offers a limited ability to scan slides and strips of film...
60%
macworld.com
Updated:
2011-08-10 02:36:29
SummaryPros: Built-in transparency scanning with automatic film loader; sleek design; easy to use; flexible software appeals to different levels of users; swift; accurate dust removal. Cons: Transparency scans lack detail; scans were a bit dark and had...
Good Built-in transparency scanning with automatic film loader; sleek design; easy to use; flexible software appeals to different levels of users; swift; accurate dust removal.
Bad Transparency scans lack detail; scans were a bit dark and had a slight blue cast.
Bottom line The Epson Perfection V350 Photo is a swift flatbed scanner that makes it easy to output colorful and pleasing images. And though it lost a bit of detail in its transparency scans, its ability to load and scan filmstrips automatically without requiring...
80%
Brand Image Article code product Stock Price from
Epson Perfection V10 Flatbed scanner Epson Perfection V10 Flatbed scanner
(show image)
B11B184014 Perfection V10 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection V500 Flatbed scanner 6400 x 9600 DPI Epson Perfection V500 Flatbed scanner 6400 x 9600 DPI
(show image)
B11B189032 Perfection V500 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection V200 Photo Flatbed scanner 4800 x 9600 DPI Epson Perfection V200 Photo Flatbed scanner 4800 x 9600 DPI
(show image)
B11B188033 Perfection V200 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection V700 Photo Flatbed scanner Epson Perfection V700 Photo Flatbed scanner
(show image)
B11B178023 Perfection V700 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 4490 Flatbed scanner Epson Perfection 4490 Flatbed scanner
(show image)
B11B176023 Perfection 4490 0.00
(excl. VAT)
0 (incl. VAT)