Epson logo

Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67661
Info modified on:
18 Jan 2024, 17:35:42
Guarantee:
1 Year Standard Warranty.
Long product name Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI:

Stylus Photo R360, 6 Colour / 3.5" LCD / 5760 x 1440 dpi / CF I/II, Micro Drive, SD, Mini SD, MMC, Micro SD, MS, MS Duo, MS PRO, MS PRO Duo, MagicGate MS, MagicGate MS Duo, xD

Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI:

6 colour premium quality photo printer with large preview monitor and card slots

The Epson Stylus Photo R360 is a stylish home photo printer that delivers premium quality photos quickly and conveniently, featuring an easy to use interface making it simple to crop, edit and customise your photos without a PC.

Short summary description Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI:

Epson Stylus Photo R360, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson Stylus Photo R360 photo printer Inkjet 5760 x 1440 DPI:

Epson Stylus Photo R360. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.